Abracon, LLC ABLS MHz Crystal ABLS-6.000MHZ-D-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -40°C ~ 85°C Frequency: 6 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 50 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -40°C ~ 85°C Frequency: 6 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 50 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS MHz Crystal - ABLS-6.000MHZ-D-T - Abracon, LLC
Spicewood, TX, United States
ABLS MHz Crystal
ABLS-6.000MHZ-D-T
ABLS MHz Crystal ABLS-6.000MHZ-D-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -40°C ~ 85°C Frequency: 6 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 50 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 100 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 4.2 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 6 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 50 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 100 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-13443-2-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±50ppm Crystal 18pF 100 Ohms HC-49/US

6MHz ±50ppm Crystal 18pF 100 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-13443-1-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±50ppm Crystal 18pF 100 Ohms HC-49/US

6MHz ±50ppm Crystal 18pF 100 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-13443-6-ND - DigiKey
Thief River Falls, MN, United States
6MHz ±50ppm Crystal 18pF 100 Ohms HC-49/US

6MHz ±50ppm Crystal 18pF 100 Ohms HC-49/US

Buy Now Datasheet
Crystal, 6Mhz, 18Pf, 11.5Mm X 4.7Mm; Frequency Nom Abracon - 56AC7467 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 6Mhz, 18Pf, 11.5Mm X 4.7Mm; Frequency Nom Abracon
56AC7467
Crystal, 6Mhz, 18Pf, 11.5Mm X 4.7Mm; Frequency Nom Abracon 56AC7467
CRYSTAL, 6MHZ, 18PF, 11.5MM X 4.7MM; Frequency Nom:6MHz; Crystal Case:SMD, 11.5mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:50ppm; Product Range:ABLS Series RoHS Compliant: Yes

CRYSTAL, 6MHZ, 18PF, 11.5MM X 4.7MM; Frequency Nom:6MHz; Crystal Case:SMD, 11.5mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:50ppm; Product Range:ABLS Series RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 6.0000MHZ 18PF SMD

CRYSTAL 6.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number ABLS-6.000MHZ-D-T 535-13443-2-ND 56AC7467 ABLS-6.000MHZ-D-T
Product Name ABLS MHz Crystal Crystals Crystal, 6Mhz, 18Pf, 11.5Mm X 4.7Mm; Frequency Nom Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 6 MHz 6 MHz 6 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-135.6-18-30-GM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
2 suppliers
4 Pin Crystal C1E - C1E-30.000-8-1035-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 30 MHz
Load Capacitance 8 pF
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details