Abracon, LLC ABLS MHz Crystal ABLS-3.6864MHZ-D-4-H-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -40°C ~ 85°C Frequency: 3.6864 MHz Frequency Stability: ± 35 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 180 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -40°C ~ 85°C Frequency: 3.6864 MHz Frequency Stability: ± 35 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 180 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS MHz Crystal - ABLS-3.6864MHZ-D-4-H-T - Abracon, LLC
Spicewood, TX, United States
ABLS MHz Crystal
ABLS-3.6864MHZ-D-4-H-T
ABLS MHz Crystal ABLS-3.6864MHZ-D-4-H-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -40°C ~ 85°C Frequency: 3.6864 MHz Frequency Stability: ± 35 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 180 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 4.2 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 3.6864 MHz
  • Frequency Stability: ± 35 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 180 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-14916-2-ND - DigiKey
Thief River Falls, MN, United States
3.6864MHz ±30ppm Crystal 18pF 180 Ohms HC-49/US

3.6864MHz ±30ppm Crystal 18pF 180 Ohms HC-49/US

Buy Now Datasheet
Crystal 3.6864Mhz 18Pf Smd Rohs Compliant Abracon - 01AH8942 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 3.6864Mhz 18Pf Smd Rohs Compliant Abracon
01AH8942
Crystal 3.6864Mhz 18Pf Smd Rohs Compliant Abracon 01AH8942
CRYSTAL 3.6864MHZ 18PF SMD ROHS COMPLIANT: YES

CRYSTAL 3.6864MHZ 18PF SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Crystal, 3.6864Mhz, 18Pf, Smd, Hc/49Us Rohs Compliant Abracon - 34AH0018 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 3.6864Mhz, 18Pf, Smd, Hc/49Us Rohs Compliant Abracon
34AH0018
Crystal, 3.6864Mhz, 18Pf, Smd, Hc/49Us Rohs Compliant Abracon 34AH0018
CRYSTAL, 3.6864MHZ, 18PF, SMD, HC/49US ROHS COMPLIANT: YES

CRYSTAL, 3.6864MHZ, 18PF, SMD, HC/49US ROHS COMPLIANT: YES

Supplier's Site
CRYSTAL 3.6864MHZ 18PF SMD

CRYSTAL 3.6864MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number ABLS-3.6864MHZ-D-4-H-T 535-14916-2-ND 01AH8942 ABLS-3.6864MHZ-D-4-H-T
Product Name ABLS MHz Crystal Crystals Crystal 3.6864Mhz 18Pf Smd Rohs Compliant Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 3.69 MHz 3.69 MHz
Frequency Stability 35 ppm 35 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC1027CT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 9 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Units - 8149374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details