Abracon, LLC ABLS MHz Crystal ABLS-24.576MHZ-L4QF-T

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS MHz Crystal - ABLS-24.576MHZ-L4QF-T - Abracon, LLC
Spicewood, TX, United States
ABLS MHz Crystal
ABLS-24.576MHZ-L4QF-T
ABLS MHz Crystal ABLS-24.576MHZ-L4QF-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -55°C ~ 125°C Frequency: 24.576 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 4.2 mm
  • Operating Temperature: -55°C ~ 125°C
  • Frequency: 24.576 MHz
  • Frequency Stability: ± 100 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 40 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
CRYSTAL 24.5760MHZ 18PF SMD

CRYSTAL 24.5760MHZ 18PF SMD

Supplier's Site
Crystals - 535-9919-2-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

24.576MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Supplier's Site Datasheet
Crystals - 535-9919-6-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

24.576MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Supplier's Site Datasheet
Crystals - 535-9919-1-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

24.576MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US

Supplier's Site Datasheet
Crystal 24.5760Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 25R1415 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 24.5760Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon
25R1415
Crystal 24.5760Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon 25R1415
CRYSTAL 24.5760MHZ 18PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

CRYSTAL 24.5760MHZ 18PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited DigiKey Newark, An Avnet Company
Product Category Crystals Crystals Crystals Oscillators
Product Number ABLS-24.576MHZ-L4QF-T ABLS-24.576MHZ-L4QF-T 535-9919-2-ND 25R1415
Product Name ABLS MHz Crystal Crystals Crystals Crystal 24.5760Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 24.58 MHz 24.58 MHz
Frequency Stability 100 ppm 100 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S3 - S32505-125.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Clocks & Timing Solutions, Oscillators - CY29430FLQXIT - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
 - 6676391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Frequency 125 MHz
Frequency Stability -100 to 100 ppm
View Details