Abracon, LLC ABLS MHz Crystal ABLS-24.000MHZ-D2-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -40°C ~ 85°C Frequency: 24 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -40°C ~ 85°C Frequency: 24 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS MHz Crystal - ABLS-24.000MHZ-D2-T - Abracon, LLC
Spicewood, TX, United States
ABLS MHz Crystal
ABLS-24.000MHZ-D2-T
ABLS MHz Crystal ABLS-24.000MHZ-D2-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -40°C ~ 85°C Frequency: 24 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 4.2 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 24 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 40 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-13439-6-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

24MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-13439-1-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

24MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-13439-2-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

24MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystal Oscillator/Oscillator/Resonator >> Crystals - ABLS-24.000MHZ-D2-T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
ABLS-24.000MHZ-D2-T
Crystal Oscillator/Oscillator/Resonator >> Crystals ABLS-24.000MHZ-D2-T
24MHz 18pF ±20ppm ±50ppm HC-49S-SMD Crystals ROHS

24MHz 18pF ±20ppm ±50ppm HC-49S-SMD Crystals ROHS

Supplier's Site Datasheet
CRYSTAL 24.0000MHZ 18PF SMD

CRYSTAL 24.0000MHZ 18PF SMD

Supplier's Site
Crystal, 24Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon - 40Y1901 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
40Y1901
Crystal, 24Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon 40Y1901
CRYSTAL, 24MHZ, 18PF, HC-49US; Frequency Nom:24MHz; Crystal Case:SMD, 11.5mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABLS Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 24MHZ, 18PF, HC-49US; Frequency Nom:24MHz; Crystal Case:SMD, 11.5mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABLS Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 24Mhz, 18Pf, 11.5Mm X 4.7Mm Rohs Compliant Abracon - 73AJ0562 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 18Pf, 11.5Mm X 4.7Mm Rohs Compliant Abracon
73AJ0562
Crystal, 24Mhz, 18Pf, 11.5Mm X 4.7Mm Rohs Compliant Abracon 73AJ0562
CRYSTAL, 24MHZ, 18PF, 11.5MM X 4.7MM ROHS COMPLIANT: YES

CRYSTAL, 24MHZ, 18PF, 11.5MM X 4.7MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals Crystals Crystals
Product Number ABLS-24.000MHZ-D2-T 535-13439-6-ND ABLS-24.000MHZ-D2-T ABLS-24.000MHZ-D2-T 40Y1901 73AJ0562
Product Name ABLS MHz Crystal Crystals Crystal Oscillator/Oscillator/Resonator >> Crystals Crystals Crystal, 24Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon Crystal, 24Mhz, 18Pf, 11.5Mm X 4.7Mm Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS RoHS
Frequency 24 MHz 24 MHz 24 MHz 24 MHz
Frequency Stability 50 ppm 50 ppm 20 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-12-33-JGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-12.000-12-3030-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
View Details