Abracon, LLC ABLS MHz Crystal ABLS-14.7456MHZ-B4H-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 14.7456 MHz Frequency Stability: ± 35 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 14.7456 MHz Frequency Stability: ± 35 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS MHz Crystal - ABLS-14.7456MHZ-B4H-T - Abracon, LLC
Spicewood, TX, United States
ABLS MHz Crystal
ABLS-14.7456MHZ-B4H-T
ABLS MHz Crystal ABLS-14.7456MHZ-B4H-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 14.7456 MHz Frequency Stability: ± 35 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 4.2 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 14.7456 MHz
  • Frequency Stability: ± 35 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - ABLS-14.7456MHZ-B4H-T - 1001454-ABLS-14.7456MHZ-B4H-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals - ABLS-14.7456MHZ-B4H-T
1001454-ABLS-14.7456MHZ-B4H-T
Crystals - ABLS-14.7456MHZ-B4H-T 1001454-ABLS-14.7456MHZ-B4H-T
Manufacturer: Abracon LLC Win Source Part Number: 1001454-ABLS-14.7456 MHZ-B4H-T Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.165" (4.20mm) Mounting: SMD (SMT) Frequency: 14.7456MHz Frequency Stability: ±35ppm ESR: 50 Ohm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.449" L x 0.185" W (11.40mm x 4.70mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Abracon LLC
Win Source Part Number: 1001454-ABLS-14.7456MHZ-B4H-T
Packaging: Reel - TR
Type: MHz Crystal
Height - Seated (Max): 0.165" (4.20mm)
Mounting: SMD (SMT)
Frequency: 14.7456MHz
Frequency Stability: ±35ppm
ESR: 50 Ohm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -20°C to 70°C
Dimension: 0.449" L x 0.185" W (11.40mm x 4.70mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Crystals - 535-13414-2-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US

14.7456MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 14.7456MHZ 18PF SMD

CRYSTAL 14.7456MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number ABLS-14.7456MHZ-B4H-T 1001454-ABLS-14.7456MHZ-B4H-T 535-13414-2-ND ABLS-14.7456MHZ-B4H-T
Product Name ABLS MHz Crystal Crystals - ABLS-14.7456MHZ-B4H-T Crystals Crystals
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 14.75 MHz 14.75 MHz 14.75 MHz
Frequency Stability 35 ppm 35 ppm 35 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675339 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-120-10-36B2-JTN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
View Details
Crystals - CC4V-T1A 32.768KHZ +-20PPM 9PF - 1148689-CC4V-T1A 32.768KHZ +-20PPM 9PF - Win Source Electronics
Specs
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
2 suppliers