- Trained on our vast library of engineering resources.

Abracon, LLC ABLS MHz Crystal ABLS-14.7456MHZ-B2-T

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLS MHz Crystal - ABLS-14.7456MHZ-B2-T - Abracon, LLC
Spicewood, TX, United States
ABLS MHz Crystal
ABLS-14.7456MHZ-B2-T
ABLS MHz Crystal ABLS-14.7456MHZ-B2-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 14.7456 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLS
  • Type: MHz Crystal
  • Length: 11.4 mm
  • Width: 4.7 mm
  • Height: 4.2 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 14.7456 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9070-6-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±20ppm Crystal 18pF 50 Ohms HC-49/US

14.7456MHz ±20ppm Crystal 18pF 50 Ohms HC-49/US

Supplier's Site Datasheet
Crystals - 535-9070-1-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±20ppm Crystal 18pF 50 Ohms HC-49/US

14.7456MHz ±20ppm Crystal 18pF 50 Ohms HC-49/US

Supplier's Site Datasheet
Crystals - 535-9070-2-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±20ppm Crystal 18pF 50 Ohms HC-49/US

14.7456MHz ±20ppm Crystal 18pF 50 Ohms HC-49/US

Supplier's Site Datasheet
Crystals, Oscillators, Resonators - ABLS-14.7456MHZ-B2-T - LIXINC Electronics Co., Limited
Hong Kong, China
Crystals, Oscillators, Resonators
ABLS-14.7456MHZ-B2-T
Crystals, Oscillators, Resonators ABLS-14.7456MHZ-B2-T
CRYSTAL 14.7456MHZ 18PF SMD

CRYSTAL 14.7456MHZ 18PF SMD

Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Crystals - 1328433-ABLS-14.7456MHZ-B2-T - Win Source Electronics
Yishun, Singapore
Crystals, Oscillators, Resonators - Crystals
1328433-ABLS-14.7456MHZ-B2-T
Crystals, Oscillators, Resonators - Crystals 1328433-ABLS-14.7456MHZ-B2-T
Manufacturer: Abracon LLC Win Source Part Number: 1328433-ABLS-14.7456 MHZ-B2-T Category: Crystals, Oscillators, Resonators>Crystals Packaging: Reel - TR Type: MHz Crystal Size / Dimension: 0.449" L x 0.185" W (11.40mm x 4.70mm) Height - Seated (Max): 0.165" (4.20mm) Standard Package: 1,000 Mounting: Surface Mount Frequency: 14.7456 MHz ESR (Equivalent Series Resistance): 50 Ohms Frequency Stability: ±50ppm Frequency Tolerance: ±20ppm Load Capacitance: 18pF Operating Mode: Fundamental Temperature Range - Operating: -20°C ~ 70°C Case / Package: HC-49/US ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8541.60.0050 Other Part Number: 535-9070-6,535-9070- 2,535-9070-1,300-907 0-2,300-9070-1,ABLS1 47456MHZB2T,300-9070 -1-ND,300-9070-2-ND, Q4877762 RoHS Status: ROHS3 Compliant

Manufacturer: Abracon LLC
Win Source Part Number: 1328433-ABLS-14.7456MHZ-B2-T
Category: Crystals, Oscillators, Resonators>Crystals
Packaging: Reel - TR
Type: MHz Crystal
Size / Dimension: 0.449" L x 0.185" W (11.40mm x 4.70mm)
Height - Seated (Max): 0.165" (4.20mm)
Standard Package: 1,000
Mounting: Surface Mount
Frequency: 14.7456 MHz
ESR (Equivalent Series Resistance): 50 Ohms
Frequency Stability: ±50ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Temperature Range - Operating: -20°C ~ 70°C
Case / Package: HC-49/US
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8541.60.0050
Other Part Number: 535-9070-6,535-9070-2,535-9070-1,300-9070-2,300-9070-1,ABLS147456MHZB2T,300-9070-1-ND,300-9070-2-ND,Q4877762
RoHS Status: ROHS3 Compliant

Supplier's Site Datasheet
CRYSTAL 14.7456MHZ 18PF SMD

CRYSTAL 14.7456MHZ 18PF SMD

Supplier's Site
Crystal, 14.7456Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon - 95J9813 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.7456Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
95J9813
Crystal, 14.7456Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon 95J9813
CRYSTAL, 14.7456MHZ, 18PF, HC-49US; Frequency Nom:14.7456MHz; Crystal Case:SMD, 11.5mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABLS Series; ESR:50ohm RoHS Compliant: Yes

CRYSTAL, 14.7456MHZ, 18PF, HC-49US; Frequency Nom:14.7456MHz; Crystal Case:SMD, 11.5mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABLS Series; ESR:50ohm RoHS Compliant: Yes

Supplier's Site
Crystal, 14.7456Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon - 13J1657 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.7456Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
13J1657
Crystal, 14.7456Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon 13J1657
CRYSTAL, 14.7456MHZ, 18PF, HC-49US; Frequency Nom:14.7456MHz; Crystal Case:SMD, 11.5mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABLS Series; ESR:50ohm RoHS Compliant: Yes

CRYSTAL, 14.7456MHZ, 18PF, HC-49US; Frequency Nom:14.7456MHz; Crystal Case:SMD, 11.5mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABLS Series; ESR:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 14.7456Mhz, 18Pf,11.5Mm X 4.7Mm Rohs Compliant Abracon - 73AJ0552 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.7456Mhz, 18Pf,11.5Mm X 4.7Mm Rohs Compliant Abracon
73AJ0552
Crystal, 14.7456Mhz, 18Pf,11.5Mm X 4.7Mm Rohs Compliant Abracon 73AJ0552
CRYSTAL, 14.7456MHZ, 18PF,11.5MM X 4.7MM ROHS COMPLIANT: YES

CRYSTAL, 14.7456MHZ, 18PF,11.5MM X 4.7MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey LIXINC Electronics Co., Limited Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Oscillators Oscillators Crystals Crystals Crystals
Product Number ABLS-14.7456MHZ-B2-T 535-9070-6-ND ABLS-14.7456MHZ-B2-T 1328433-ABLS-14.7456MHZ-B2-T ABLS-14.7456MHZ-B2-T 95J9813 73AJ0552
Product Name ABLS MHz Crystal Crystals Crystals, Oscillators, Resonators Crystals, Oscillators, Resonators - Crystals Crystals Crystal, 14.7456Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon Crystal, 14.7456Mhz, 18Pf,11.5Mm X 4.7Mm Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS RoHS
Frequency 14.75 MHz 14.75 MHz 14.75 MHz 14.75 MHz 14.75 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm 50 ppm 50 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
ESR 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
10 to 60 MHz, 12-Hour Holdover OCXO - SiT5811 - SiTime Corporation
Specs
Oscillator Type OCXO; OCXO
Package / Form Factor 9.0 x 7.0
Frequency 10 to 60 MHz
View Details
4 Pin Crystal C3E - C3E-24.000-10-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Clocks & Timing Solutions, Oscillators - CY29430FLQXIT - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details