Abracon, LLC ABLNO VCXO Crystal ABLNO-V-150.000MHZ-T2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLNO Type: VCXO Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 150 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±18ppm Current - Supply (Max): 40mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLNO Type: VCXO Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 150 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±18ppm Current - Supply (Max): 40mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLNO VCXO Crystal - ABLNO-V-150.000MHZ-T2 - Abracon, LLC
Spicewood, TX, United States
ABLNO VCXO Crystal
ABLNO-V-150.000MHZ-T2
ABLNO VCXO Crystal ABLNO-V-150.000MHZ-T2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLNO Type: VCXO Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 150 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±18ppm Current - Supply (Max): 40mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLNO
  • Type: VCXO
  • Subtype: Crystal
  • Length: 14.3 mm
  • Width: 8.7 mm
  • Height: 5.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 150 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±18ppm
  • Current - Supply (Max): 40mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Xtal Osc Vcxo 150.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon - 96W7534 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Vcxo 150.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon
96W7534
Xtal Osc Vcxo 150.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon 96W7534
XTAL OSC VCXO 150.0000MHZ LVCMOS / Tape & Reel (TR) RoHS Compliant: Yes

XTAL OSC VCXO 150.0000MHZ LVCMOS / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ABLNO-V-150.000MHZ-T2 96W7534
Product Name ABLNO VCXO Crystal Xtal Osc Vcxo 150.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 150 MHz
Frequency Stability 18 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Clock/Timing - Programmable Timers and Oscillators - SN74S124N3 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 1.00E-6 to 60 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillator Crystal - 510ABA74M2500BAG - Richardson RFPD
Specs
Frequency 74.25 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556MDR - 1108378-TLC556MDR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC
Frequency 2.1 MHz
View Details
3 suppliers