Abracon, LLC ABLNO XO (Standard) Crystal ABLNO-155.520MHZ-T2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLNO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 155.52 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±18ppm Current - Supply (Max): 40mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLNO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 155.52 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±18ppm Current - Supply (Max): 40mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLNO XO (Standard) Crystal - ABLNO-155.520MHZ-T2 - Abracon, LLC
Spicewood, TX, United States
ABLNO XO (Standard) Crystal
ABLNO-155.520MHZ-T2
ABLNO XO (Standard) Crystal ABLNO-155.520MHZ-T2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLNO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 155.52 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±18ppm Current - Supply (Max): 40mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLNO
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 14.3 mm
  • Width: 8.7 mm
  • Height: 5.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 155.52 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±18ppm
  • Current - Supply (Max): 40mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Xtal Osc Xo 155.5200Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon - 96W7579 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Xo 155.5200Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon
96W7579
Xtal Osc Xo 155.5200Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon 96W7579
XTAL OSC XO 155.5200MHZ LVCMOS / Tape & Reel (TR) RoHS Compliant: Yes

XTAL OSC XO 155.5200MHZ LVCMOS / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ABLNO-155.520MHZ-T2 96W7579
Product Name ABLNO XO (Standard) Crystal Xtal Osc Xo 155.5200Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 156 MHz
Frequency Stability 18 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-180-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 18 MHz
View Details
4 suppliers
Crystal Oscillators - 1735839 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
6 Pin Oscillator S7A LVPECL - S7A25025-155.520-P-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7A LVPECL
Frequency 156 MHz
Frequency Stability 25 ppm
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details