Abracon, LLC ABLNO XO (Standard) Crystal ABLNO-125.000MHZ-T2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLNO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 125 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±18ppm Current - Supply (Max): 35mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLNO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 125 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±18ppm Current - Supply (Max): 35mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLNO XO (Standard) Crystal - ABLNO-125.000MHZ-T2 - Abracon, LLC
Spicewood, TX, United States
ABLNO XO (Standard) Crystal
ABLNO-125.000MHZ-T2
ABLNO XO (Standard) Crystal ABLNO-125.000MHZ-T2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLNO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 125 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±18ppm Current - Supply (Max): 35mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLNO
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 14.3 mm
  • Width: 8.7 mm
  • Height: 5.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 125 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±18ppm
  • Current - Supply (Max): 35mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Xtal Osc Xo 125.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon - 96W7573 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Xo 125.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon
96W7573
Xtal Osc Xo 125.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon 96W7573
XTAL OSC XO 125.0000MHZ LVCMOS / Tape & Reel (TR) RoHS Compliant: Yes

XTAL OSC XO 125.0000MHZ LVCMOS / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ABLNO-125.000MHZ-T2 96W7573
Product Name ABLNO XO (Standard) Crystal Xtal Osc Xo 125.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 125 MHz
Frequency Stability 18 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXIT - CY29430FLQXIT - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details
VCO / SURF MOUNT / RoHS - ROS-2600C+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details