Abracon, LLC ABLNO XO (Standard) Crystal ABLNO-100.000MHZ

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLNO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±18ppm Current - Supply (Max): 35mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLNO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±18ppm Current - Supply (Max): 35mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLNO XO (Standard) Crystal - ABLNO-100.000MHZ - Abracon, LLC
Spicewood, TX, United States
ABLNO XO (Standard) Crystal
ABLNO-100.000MHZ
ABLNO XO (Standard) Crystal ABLNO-100.000MHZ
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLNO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±18ppm Current - Supply (Max): 35mA Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLNO
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 14.3 mm
  • Width: 8.7 mm
  • Height: 5.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 100 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±18ppm
  • Current - Supply (Max): 35mA
  • Package / Case: 4-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-12347-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-12347-ND
Oscillators 535-12347-ND
100MHz XO (Standard) LVCMOS Oscillator 3.3V 4-SMD, No Lead

100MHz XO (Standard) LVCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators ABLNO-100.000MHZ
XTAL OSC XO 100.0000MHZ LVCMOS

XTAL OSC XO 100.0000MHZ LVCMOS

Supplier's Site
Xtal Osc Xo 100.0000Mhz Lvcmos / Bulk Rohs Compliant Abracon - 96W7556 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Xo 100.0000Mhz Lvcmos / Bulk Rohs Compliant Abracon
96W7556
Xtal Osc Xo 100.0000Mhz Lvcmos / Bulk Rohs Compliant Abracon 96W7556
XTAL OSC XO 100.0000MHZ LVCMOS / BULK ROHS COMPLIANT: YES

XTAL OSC XO 100.0000MHZ LVCMOS / BULK ROHS COMPLIANT: YES

Supplier's Site
Oscillator, 100Mhz, 14.3Mm X 8.7Mm Rohs Compliant Abracon - 73AJ0534 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 100Mhz, 14.3Mm X 8.7Mm Rohs Compliant Abracon
73AJ0534
Oscillator, 100Mhz, 14.3Mm X 8.7Mm Rohs Compliant Abracon 73AJ0534
OSCILLATOR, 100MHZ, 14.3Mm x 8.7MM ROHS COMPLIANT: YES

OSCILLATOR, 100MHZ, 14.3Mm x 8.7MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators Oscillators
Product Number ABLNO-100.000MHZ 535-12347-ND ABLNO-100.000MHZ 96W7556 73AJ0534
Product Name ABLNO XO (Standard) Crystal Oscillators Oscillators Xtal Osc Xo 100.0000Mhz Lvcmos / Bulk Rohs Compliant Abracon Oscillator, 100Mhz, 14.3Mm X 8.7Mm Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS
Frequency 100 MHz 100 MHz
Frequency Stability 18 ppm 18 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI132T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECS-2033 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC556IN - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2.1 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details