Abracon, LLC ABLJO VCXO Crystal ABLJO-V-81.920MHZ-T2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: VCXO Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 81.92 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±45ppm Current - Supply (Max): 25mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: VCXO Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 81.92 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±45ppm Current - Supply (Max): 25mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLJO VCXO Crystal - ABLJO-V-81.920MHZ-T2 - Abracon, LLC
Spicewood, TX, United States
ABLJO VCXO Crystal
ABLJO-V-81.920MHZ-T2
ABLJO VCXO Crystal ABLJO-V-81.920MHZ-T2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: VCXO Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 81.92 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±45ppm Current - Supply (Max): 25mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLJO
  • Type: VCXO
  • Subtype: Crystal
  • Length: 14.3 mm
  • Width: 8.7 mm
  • Height: 5.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 81.92 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±45ppm
  • Current - Supply (Max): 25mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Xtal Osc Vcxo 81.9200Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon - 96W7492 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Vcxo 81.9200Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon
96W7492
Xtal Osc Vcxo 81.9200Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon 96W7492
XTAL OSC VCXO 81.9200MHZ LVCMOS / Tape & Reel (TR) RoHS Compliant: Yes

XTAL OSC VCXO 81.9200MHZ LVCMOS / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ABLJO-V-81.920MHZ-T2 96W7492
Product Name ABLJO VCXO Crystal Xtal Osc Vcxo 81.9200Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 81.92 MHz
Frequency Stability 45 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC552CN - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2.8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Crystal Oscillators - 6719895 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details