Abracon, LLC ABLJO XO (Standard) Crystal ABLJO-98.304MHZ

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 98.304 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 25mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 98.304 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 25mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLJO XO (Standard) Crystal - ABLJO-98.304MHZ - Abracon, LLC
Spicewood, TX, United States
ABLJO XO (Standard) Crystal
ABLJO-98.304MHZ
ABLJO XO (Standard) Crystal ABLJO-98.304MHZ
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 98.304 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 25mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLJO
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 14.3 mm
  • Width: 8.7 mm
  • Height: 5.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 98.304 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 25mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - ABLJO-98.304MHZ-ND - DigiKey
Thief River Falls, MN, United States
98.304MHz XO (Standard) LVCMOS Oscillator 3.3V 6-SMD, No Lead

98.304MHz XO (Standard) LVCMOS Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet
Oscillator, 98.304Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon - 48T0299 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 98.304Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon
48T0299
Oscillator, 98.304Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon 48T0299
OSCILLATOR, 98.304MHZ, 14.3 X 8.7MM, LVCMOS; Frequency Nom:98.304MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 14.3mm x 8.7mm; Supply Voltage Nom:3.3V; Product Range:ABLJO Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 98.304MHZ, 14.3 X 8.7MM, LVCMOS; Frequency Nom:98.304MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 14.3mm x 8.7mm; Supply Voltage Nom:3.3V; Product Range:ABLJO Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number ABLJO-98.304MHZ ABLJO-98.304MHZ-ND 48T0299
Product Name ABLJO XO (Standard) Crystal Oscillators Oscillator, 98.304Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 98.3 MHz 98.3 MHz
Frequency Stability 25 ppm 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Surface Mount Oscillators - ECOC-2522-38.880-5HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CTP/NOPB - 134816-LMC555CTP/NOPB - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-uSMD
Frequency 3 MHz
View Details
3 suppliers
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details