Abracon, LLC ABLJO XO (Standard) Crystal ABLJO-96.000MHZ-T2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 96 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 25mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 96 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 25mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLJO XO (Standard) Crystal - ABLJO-96.000MHZ-T2 - Abracon, LLC
Spicewood, TX, United States
ABLJO XO (Standard) Crystal
ABLJO-96.000MHZ-T2
ABLJO XO (Standard) Crystal ABLJO-96.000MHZ-T2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 96 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 25mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLJO
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 14.3 mm
  • Width: 8.7 mm
  • Height: 5.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 96 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 25mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Xtal Osc Xo 96.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon - 96W7511 - Newark, An Avnet Company
Chicago, IL, United States
Xtal Osc Xo 96.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon
96W7511
Xtal Osc Xo 96.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon 96W7511
XTAL OSC XO 96.0000MHZ LVCMOS / Tape & Reel (TR) RoHS Compliant: Yes

XTAL OSC XO 96.0000MHZ LVCMOS / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ABLJO-96.000MHZ-T2 96W7511
Product Name ABLJO XO (Standard) Crystal Xtal Osc Xo 96.0000Mhz Lvcmos / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 96 MHz
Frequency Stability 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillators - 7675257 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXI - CY29430FLQXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details