Abracon, LLC ABLJO XO (Standard) Crystal ABLJO-81.920MHZ-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 81.92 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 25mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 81.92 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 25mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLJO XO (Standard) Crystal - ABLJO-81.920MHZ-T - Abracon, LLC
Spicewood, TX, United States
ABLJO XO (Standard) Crystal
ABLJO-81.920MHZ-T
ABLJO XO (Standard) Crystal ABLJO-81.920MHZ-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 81.92 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 25mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLJO
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 14.3 mm
  • Width: 8.7 mm
  • Height: 5.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 81.92 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 25mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Osc, 81.92Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon - 46T6371 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 81.92Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon
46T6371
Osc, 81.92Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon 46T6371
OSC, 81.92MHZ, 14.3 X 8.7MM, LVCMOS; Frequency Nom:81.92MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 14.3mm x 8.7mm; Supply Voltage Nom:3.3V; Product Range:ABLJO Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSC, 81.92MHZ, 14.3 X 8.7MM, LVCMOS; Frequency Nom:81.92MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 14.3mm x 8.7mm; Supply Voltage Nom:3.3V; Product Range:ABLJO Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ABLJO-81.920MHZ-T 46T6371
Product Name ABLJO XO (Standard) Crystal Osc, 81.92Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 81.92 MHz 81.92 MHz
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC556MDG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.1 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
4 Pin Oscillator S2-32.768Khz - S233025T-32.768K-X-M - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details