Abracon, LLC ABLJO XO (Standard) Crystal ABLJO-184.320MHZ

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 184.32 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 40mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 184.32 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 40mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The Abracon ABLJO series oscillator operates at a frequency of 184.32 MHz and features a standard LVCMOS output. It is housed in a compact 14.3 mm x 8.7 mm RoHS compliant surface mount package. The oscillator offers a wide operating temperature range from -40°C to +85°C and has a frequency stability of ±40 ppm over 10 years, including aging effects. It consumes a maximum current of 30 mA at frequencies between 100 MHz and 149.999 MHz. The device exhibits ultra-low jitter performance, with a maximum integrated RMS phase jitter of 0.10 ps across a bandwidth of 12 kHz to 20 MHz. This oscillator is suitable for applications in avionics, military communications, low phase noise signal sources, high definition TV, and test and measurement equipment.

Datasheet Summary
Powered by GS/AI

The Abracon ABLJO series oscillator operates at a frequency of 184.32 MHz and features a standard LVCMOS output. It is housed in a compact 14.3 mm x 8.7 mm RoHS compliant surface mount package. The oscillator offers a wide operating temperature range from -40°C to +85°C and has a frequency stability of ±40 ppm over 10 years, including aging effects. It consumes a maximum current of 30 mA at frequencies between 100 MHz and 149.999 MHz. The device exhibits ultra-low jitter performance, with a maximum integrated RMS phase jitter of 0.10 ps across a bandwidth of 12 kHz to 20 MHz. This oscillator is suitable for applications in avionics, military communications, low phase noise signal sources, high definition TV, and test and measurement equipment.

Suppliers

Company
Product
Description
Supplier Links
ABLJO XO (Standard) Crystal - ABLJO-184.320MHZ - Abracon, LLC
Spicewood, TX, United States
ABLJO XO (Standard) Crystal
ABLJO-184.320MHZ
ABLJO XO (Standard) Crystal ABLJO-184.320MHZ
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 184.32 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 40mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLJO
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 14.3 mm
  • Width: 8.7 mm
  • Height: 5.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 184.32 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 40mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillator, 184.32Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon - 48T0292 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 184.32Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon
48T0292
Oscillator, 184.32Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon 48T0292
OSCILLATOR, 184.32MHZ, 14.3 X 8.7MM, LVCMOS; Frequency Nom:184.32MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 14.3mm x 8.7mm; Supply Voltage Nom:3.3V; Product Range:ABLJO Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 184.32MHZ, 14.3 X 8.7MM, LVCMOS; Frequency Nom:184.32MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 14.3mm x 8.7mm; Supply Voltage Nom:3.3V; Product Range:ABLJO Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ABLJO-184.320MHZ 48T0292
Product Name ABLJO XO (Standard) Crystal Oscillator, 184.32Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 184 MHz 184 MHz
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960463P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
4 Pin Oscillator S5 - S53305-12.288-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 12.29 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF32FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 to 200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers