Abracon, LLC ABLJO XO (Standard) Crystal ABLJO-160.000MHZ

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 160 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 40mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 160 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 40mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLJO XO (Standard) Crystal - ABLJO-160.000MHZ - Abracon, LLC
Spicewood, TX, United States
ABLJO XO (Standard) Crystal
ABLJO-160.000MHZ
ABLJO XO (Standard) Crystal ABLJO-160.000MHZ
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 160 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 40mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLJO
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 14.3 mm
  • Width: 8.7 mm
  • Height: 5.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 160 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 40mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-11448-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11448-ND
Oscillators 535-11448-ND
160MHz XO (Standard) LVCMOS Oscillator 3.3V 6-SMD, No Lead

160MHz XO (Standard) LVCMOS Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet
Oscillator, 160Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon - 48T0290 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 160Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon
48T0290
Oscillator, 160Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon 48T0290
OSCILLATOR, 160MHZ, 14.3 X 8.7MM, LVCMOS; Frequency Nom:160MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 14.3mm x 8.7mm; Supply Voltage Nom:3.3V; Product Range:ABLJO Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 160MHZ, 14.3 X 8.7MM, LVCMOS; Frequency Nom:160MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 14.3mm x 8.7mm; Supply Voltage Nom:3.3V; Product Range:ABLJO Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillators ABLJO-160.000MHZ
XTAL OSC XO 160.0000MHZ LVCMOS

XTAL OSC XO 160.0000MHZ LVCMOS

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number ABLJO-160.000MHZ 535-11448-ND 48T0290 ABLJO-160.000MHZ
Product Name ABLJO XO (Standard) Crystal Oscillators Oscillator, 160Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon Oscillators
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 160 MHz 160 MHz 160 MHz
Frequency Stability 25 ppm 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Clock/Timing - Programmable Timers and Oscillators - NLV14536BDWG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillator Crystal - 510ACA48M0000CAGR - Richardson RFPD
Specs
Frequency 48 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers