Abracon, LLC ABLJO XO (Standard) Crystal ABLJO-122.880MHZ

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 122.88 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 30mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 122.88 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 30mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLJO XO (Standard) Crystal - ABLJO-122.880MHZ - Abracon, LLC
Spicewood, TX, United States
ABLJO XO (Standard) Crystal
ABLJO-122.880MHZ
ABLJO XO (Standard) Crystal ABLJO-122.880MHZ
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 122.88 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 30mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLJO
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 14.3 mm
  • Width: 8.7 mm
  • Height: 5.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 122.88 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 30mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Oscillators - 535-11438-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
535-11438-ND
Oscillators 535-11438-ND
122.88MHz XO (Standard) LVCMOS Oscillator 3.3V 6-SMD, No Lead

122.88MHz XO (Standard) LVCMOS Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet
OSC XO 122.88MHZ LVCMOS SMD - 5-ABLJO-122.880MHZ - Utmel Electronic Limited
Hong Kong, China
OSC XO 122.88MHZ LVCMOS SMD
5-ABLJO-122.880MHZ
OSC XO 122.88MHZ LVCMOS SMD 5-ABLJO-122.880MHZ
OSC XO 122.88MHZ LVCMOS SMD

OSC XO 122.88MHZ LVCMOS SMD

Supplier's Site
Oscillator, 122.88Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon - 48T0282 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 122.88Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon
48T0282
Oscillator, 122.88Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon 48T0282
OSCILLATOR, 122.88MHZ, 14.3 X 8.7MM, LVCMOS; Frequency Nom:122.88MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 14.3mm x 8.7mm; Supply Voltage Nom:3.3V; Product Range:ABLJO Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 122.88MHZ, 14.3 X 8.7MM, LVCMOS; Frequency Nom:122.88MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 14.3mm x 8.7mm; Supply Voltage Nom:3.3V; Product Range:ABLJO Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number ABLJO-122.880MHZ 535-11438-ND 5-ABLJO-122.880MHZ 48T0282
Product Name ABLJO XO (Standard) Crystal Oscillators OSC XO 122.88MHZ LVCMOS SMD Oscillator, 122.88Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 123 MHz 123 MHz 123 MHz
Frequency Stability 25 ppm 25 ppm 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-0100-C8-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Programmable Oscillators - 510ACB-CBAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
32 kHz Oscillators - SiT1532AC-J5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details