Abracon, LLC ABLJO XO (Standard) Crystal ABLJO-122.880MHZ-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 122.88 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 30mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 122.88 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 30mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABLJO XO (Standard) Crystal - ABLJO-122.880MHZ-T - Abracon, LLC
Spicewood, TX, United States
ABLJO XO (Standard) Crystal
ABLJO-122.880MHZ-T
ABLJO XO (Standard) Crystal ABLJO-122.880MHZ-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLJO Type: XO (Standard) Subtype: Crystal Length: 14.3 mm Width: 8.7 mm Height: 5.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 122.88 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±25ppm Current - Supply (Max): 30mA Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABLJO
  • Type: XO (Standard)
  • Subtype: Crystal
  • Length: 14.3 mm
  • Width: 8.7 mm
  • Height: 5.5 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 122.88 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 30mA
  • Package / Case: 6-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Osc, 122.88Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon - 46T6365 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 122.88Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon
46T6365
Osc, 122.88Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon 46T6365
OSC, 122.88MHZ, 14.3 X 8.7MM, LVCMOS; Frequency Nom:122.88MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 14.3mm x 8.7mm; Supply Voltage Nom:3.3V; Product Range:ABLJO Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSC, 122.88MHZ, 14.3 X 8.7MM, LVCMOS; Frequency Nom:122.88MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 14.3mm x 8.7mm; Supply Voltage Nom:3.3V; Product Range:ABLJO Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number ABLJO-122.880MHZ-T 46T6365
Product Name ABLJO XO (Standard) Crystal Osc, 122.88Mhz, 14.3 X 8.7Mm, Lvcmos; Frequency Nom Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 123 MHz 123 MHz
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-201845-MCSO1HV-C50MHZ-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0016.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details