Abracon, LLC ABL MHz Crystal ABL-8.000MHZ-B2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 8 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 8 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABL MHz Crystal - ABL-8.000MHZ-B2 - Abracon, LLC
Spicewood, TX, United States
ABL MHz Crystal
ABL-8.000MHZ-B2
ABL MHz Crystal ABL-8.000MHZ-B2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 8 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 80 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABL
  • Type: MHz Crystal
  • Length: 11.5 mm
  • Width: 5 mm
  • Height: 3.5 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 8 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 80 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9062-ND - DigiKey
Thief River Falls, MN, United States
Crystals
535-9062-ND
Crystals 535-9062-ND
8MHz ±20ppm Crystal 18pF 80 Ohms HC-49/US

8MHz ±20ppm Crystal 18pF 80 Ohms HC-49/US

Buy Now Datasheet
Oscillators - ABL-8.000MHZ-B2 - 849663-ABL-8.000MHZ-B2 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - ABL-8.000MHZ-B2
849663-ABL-8.000MHZ-B2
Oscillators - ABL-8.000MHZ-B2 849663-ABL-8.000MHZ-B2
Manufacturer: Abracon LLC Win Source Part Number: 849663-ABL-8.000MHZ- B2 Series: ABL Features: 8 MHz Crystal 80 Ohms Package: Bulk Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Other Part Number: 535-9062, 300-9062, 300-9062-ND

Manufacturer: Abracon LLC
Win Source Part Number: 849663-ABL-8.000MHZ-B2
Series: ABL
Features: 8 MHz Crystal 80 Ohms
Package: Bulk
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Other Part Number: 535-9062, 300-9062, 300-9062-ND

Buy Now Datasheet
Crystal Units - 1710614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1710614
Crystal Units 1710614
Abracon ABL-8.000MHZ-B2 Crystal

Abracon ABL-8.000MHZ-B2 Crystal

Supplier's Site
Crystal Units - 1710204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1710204
Crystal Units 1710204
Abracon ABL-8.000MHZ-B2 Crystal

Abracon ABL-8.000MHZ-B2 Crystal

Supplier's Site
Crystal, 8Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon - 13J1649 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
13J1649
Crystal, 8Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon 13J1649
CRYSTAL, 8MHZ, 18PF, HC-49US; Frequency Nom:8MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABL Series; Crystal Type:MicroprocessorR oHS Compliant: Yes

CRYSTAL, 8MHZ, 18PF, HC-49US; Frequency Nom:8MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABL Series; Crystal Type:MicroprocessorRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 8Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon - 40Y1884 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
40Y1884
Crystal, 8Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon 40Y1884
CRYSTAL, 8MHZ, 18PF, HC-49US; Frequency Nom:8MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABL Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 8MHZ, 18PF, HC-49US; Frequency Nom:8MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABL Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 8.0000MHZ 18PF TH

CRYSTAL 8.0000MHZ 18PF TH

Supplier's Site Datasheet
CRYSTAL 8.0000MHZ 18PF TH

CRYSTAL 8.0000MHZ 18PF TH

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Oscillators Crystals Crystals Crystals Crystals Crystals
Product Number ABL-8.000MHZ-B2 535-9062-ND 849663-ABL-8.000MHZ-B2 1710614 13J1649 40Y1884 ABL-8.000MHZ-B2 ABL-8.000MHZ-B2
Product Name ABL MHz Crystal Crystals Oscillators - ABL-8.000MHZ-B2 Crystal Units Crystal, 8Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon Crystal, 8Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon Crystals Crystals
Package / Form Factor Through Hole Through Hole; HC-49/US Hc49/us Through Hole Through Hole
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS
Frequency 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-160-10-36Q-ES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
5 suppliers
VCO / SURF MOUNT / RoHS - ROS-3570-319+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - LMK61I2-100M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers