Abracon, LLC ABL MHz Crystal ABL-4.000MHZ-B2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 4 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 180 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 4 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 180 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABL MHz Crystal - ABL-4.000MHZ-B2 - Abracon, LLC
Spicewood, TX, United States
ABL MHz Crystal
ABL-4.000MHZ-B2
ABL MHz Crystal ABL-4.000MHZ-B2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 4 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 180 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABL
  • Type: MHz Crystal
  • Length: 11.5 mm
  • Width: 5 mm
  • Height: 3.5 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 4 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 180 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9057-ND - DigiKey
Thief River Falls, MN, United States
Crystals
535-9057-ND
Crystals 535-9057-ND
4MHz ±20ppm Crystal 18pF 180 Ohms HC-49/US

4MHz ±20ppm Crystal 18pF 180 Ohms HC-49/US

Buy Now Datasheet
Crystal Units - 2400795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2400795
Crystal Units 2400795
Abracon ABL-4.000MHZ-B2 Crystal Unit

Abracon ABL-4.000MHZ-B2 Crystal Unit

Supplier's Site
Crystal Units - 2400796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2400796
Crystal Units 2400796
Abracon ABL-4.000MHZ-B2 Crystal Unit

Abracon ABL-4.000MHZ-B2 Crystal Unit

Supplier's Site
Crystal Units - 2400796P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2400796P
Crystal Units 2400796P
Abracon ABL-4.000MHZ-B2 Crystal Unit

Abracon ABL-4.000MHZ-B2 Crystal Unit

Supplier's Site
Crystal, 4Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon - 13J1642 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
13J1642
Crystal, 4Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon 13J1642
CRYSTAL, 4MHZ, 18PF, HC-49US; Frequency Nom:4MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABL Series; Frequency:4MHz RoHS Compliant: Yes

CRYSTAL, 4MHZ, 18PF, HC-49US; Frequency Nom:4MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABL Series; Frequency:4MHz RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 4.0000MHZ 18PF TH

CRYSTAL 4.0000MHZ 18PF TH

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals Crystals
Product Number ABL-4.000MHZ-B2 535-9057-ND 2400795 13J1642 ABL-4.000MHZ-B2
Product Name ABL MHz Crystal Crystals Crystal Units Crystal, 4Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon Crystals
Package / Form Factor Through Hole Through Hole; HC-49/US HC-49-US Through Hole
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS
Frequency 4 MHz 4 MHz 4 MHz 4 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-20-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
4 Pin Crystal C16 - C16-40.000-8-1015-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 40 MHz
Load Capacitance 8 pF
View Details
2 suppliers
Crystal Units - 7293259 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details