Abracon, LLC ABL MHz Crystal ABL-19.6608MHZ-B2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 19.6608 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 19.6608 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABL MHz Crystal - ABL-19.6608MHZ-B2 - Abracon, LLC
Spicewood, TX, United States
ABL MHz Crystal
ABL-19.6608MHZ-B2
ABL MHz Crystal ABL-19.6608MHZ-B2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 19.6608 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABL
  • Type: MHz Crystal
  • Length: 11.5 mm
  • Width: 5 mm
  • Height: 3.5 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 19.6608 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 40 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9045-ND - DigiKey
Thief River Falls, MN, United States
Crystals
535-9045-ND
Crystals 535-9045-ND
19.6608MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

19.6608MHz ±20ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
Crystal, 19.6608Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon - 13J1632 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 19.6608Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon
13J1632
Crystal, 19.6608Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon 13J1632
CRYSTAL, 19.6608MHZ, 18PF, HC-49US; Frequency Nom:19.6608MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABL Series; ESR:40ohm RoHS Compliant: Yes

CRYSTAL, 19.6608MHZ, 18PF, HC-49US; Frequency Nom:19.6608MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:ABL Series; ESR:40ohm RoHS Compliant: Yes

Supplier's Site
CRYSTAL 19.6608MHZ 18PF TH

CRYSTAL 19.6608MHZ 18PF TH

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals
Product Number ABL-19.6608MHZ-B2 535-9045-ND 13J1632 ABL-19.6608MHZ-B2
Product Name ABL MHz Crystal Crystals Crystal, 19.6608Mhz, 18Pf, Hc-49Us; Frequency Nom Abracon Crystals
Package / Form Factor Through Hole Through Hole; HC-49/US Through Hole
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 19.66 MHz 19.66 MHz 19.66 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-20-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-24.576-12-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24.58 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-100PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details