Abracon, LLC ABL MHz Crystal ABL-16.384MHZ-B1U-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 16.384 MHz Frequency Stability: ± 10 ppm Frequency Tolerance: ± 10 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 16.384 MHz Frequency Stability: ± 10 ppm Frequency Tolerance: ± 10 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABL MHz Crystal - ABL-16.384MHZ-B1U-T - Abracon, LLC
Spicewood, TX, United States
ABL MHz Crystal
ABL-16.384MHZ-B1U-T
ABL MHz Crystal ABL-16.384MHZ-B1U-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -20°C ~ 70°C Frequency: 16.384 MHz Frequency Stability: ± 10 ppm Frequency Tolerance: ± 10 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 40 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABL
  • Type: MHz Crystal
  • Length: 11.5 mm
  • Width: 5 mm
  • Height: 3.5 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 16.384 MHz
  • Frequency Stability: ± 10 ppm
  • Frequency Tolerance: ± 10 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 40 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals - ABL-16.384MHZ-B1U-T-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±10ppm Crystal 18pF 40 Ohms HC-49/US

16.384MHz ±10ppm Crystal 18pF 40 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 16.3840MHZ 18PF TH

CRYSTAL 16.3840MHZ 18PF TH

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number ABL-16.384MHZ-B1U-T ABL-16.384MHZ-B1U-T-ND ABL-16.384MHZ-B1U-T
Product Name ABL MHz Crystal Crystals Crystals
Package / Form Factor Through Hole Through Hole; HC-49/US Through Hole
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 16.38 MHz 16.38 MHz
Frequency Stability 10 ppm 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-20-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal CTP3 - CTP3-32.768-12.5-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTP3
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details