Abracon, LLC ABL MHz Crystal ABL-12.000MHZ-N2X-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -30°C ~ 85°C Frequency: 12 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -30°C ~ 85°C Frequency: 12 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABL MHz Crystal - ABL-12.000MHZ-N2X-T - Abracon, LLC
Spicewood, TX, United States
ABL MHz Crystal
ABL-12.000MHZ-N2X-T
ABL MHz Crystal ABL-12.000MHZ-N2X-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABL Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 3.5 mm Operating Temperature: -30°C ~ 85°C Frequency: 12 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABL
  • Type: MHz Crystal
  • Length: 11.5 mm
  • Width: 5 mm
  • Height: 3.5 mm
  • Operating Temperature: -30°C ~ 85°C
  • Frequency: 12 MHz
  • Frequency Stability: ± 20 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-ABL-12.000MHZ-N2X-TCT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 18pF 50 Ohms HC-49/US

12MHz ±20ppm Crystal 18pF 50 Ohms HC-49/US

Buy Now Datasheet
Crystals - 535-ABL-12.000MHZ-N2X-TTR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 18pF 50 Ohms HC-49/US

12MHz ±20ppm Crystal 18pF 50 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 12.0000MHZ 18PF TH

CRYSTAL 12.0000MHZ 18PF TH

Supplier's Site Datasheet
CRYSTAL 12.0000MHZ 18PF TH

CRYSTAL 12.0000MHZ 18PF TH

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number ABL-12.000MHZ-N2X-T 535-ABL-12.000MHZ-N2X-TCT-ND ABL-12.000MHZ-N2X-T ABL-12.000MHZ-N2X-T
Product Name ABL MHz Crystal Crystals Crystals Crystals
Package / Form Factor Through Hole Through Hole; HC-49/US Through Hole Through Hole
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 12 MHz 12 MHz 12 MHz
Frequency Stability 20 ppm 20 ppm 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-12.000-18-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystals - XC760TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
TCXO (Temperature Compensated Crystal Oscillator) - TC950 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.6mm
Features / Standards RoHS; Lead-Free
Frequency 9.5 to 70 MHz
View Details