Abracon, LLC Crystals ABL-10.000MHZ-B4

Description
10MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US
Request a Quote Datasheet
Description
10MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 535-ABL-10.000MHZ-B4-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US

10MHz ±30ppm Crystal 18pF 50 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 10.0000MHZ 18PF T/H

CRYSTAL 10.0000MHZ 18PF T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 535-ABL-10.000MHZ-B4-ND ABL-10.000MHZ-B4
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Frequency Stability 50 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-20-30B-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Units - 6719413 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details