Abracon, LLC ABKIT-ANTENNA-1

Description
RoHS/RoHS II Compliant Kit Contents: 17 Pieces - 17 Values (1 Each) Kit Type: IoT and Wearables Availability: Digi-Key Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Kit Contents: 17 Pieces - 17 Values (1 Each) Kit Type: IoT and Wearables Availability: Digi-Key Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ABKIT-ANTENNA-1 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Kit Contents: 17 Pieces - 17 Values (1 Each) Kit Type: IoT and Wearables Availability: Digi-Key Part Status: Active

RoHS/RoHS II Compliant

  • Kit Contents: 17 Pieces - 17 Values (1 Each)
  • Kit Type: IoT and Wearables
  • Availability: Digi-Key
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Crystals
Product Number ABKIT-ANTENNA-1
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720491P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Features / Standards RoHS
Frequency 16 MHz
View Details
Crystals - 2195-CC7V-T1A32.768KHZ125PF20PPMTBQAT3TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
4 Pin Crystal C3E - C3E-24.000-8-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 8 pF
View Details