Abracon, LLC ABDFVCTCXO VCTCXO Crystal ABDFVCTCXO-52.000MHZ-E-2-T5

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABDFVCTCXO Type: VCTCXO Subtype: Crystal Length: 14.2 mm Width: 9.15 mm Height: 3.1 mm Operating Temperature: -20°C ~ 70°C Frequency: 52 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±280ppb Current - Supply (Max): 20mA Package / Case: 14-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABDFVCTCXO Type: VCTCXO Subtype: Crystal Length: 14.2 mm Width: 9.15 mm Height: 3.1 mm Operating Temperature: -20°C ~ 70°C Frequency: 52 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±280ppb Current - Supply (Max): 20mA Package / Case: 14-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABDFVCTCXO VCTCXO Crystal - ABDFVCTCXO-52.000MHZ-E-2-T5 - Abracon, LLC
Spicewood, TX, United States
ABDFVCTCXO VCTCXO Crystal
ABDFVCTCXO-52.000MHZ-E-2-T5
ABDFVCTCXO VCTCXO Crystal ABDFVCTCXO-52.000MHZ-E-2-T5
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABDFVCTCXO Type: VCTCXO Subtype: Crystal Length: 14.2 mm Width: 9.15 mm Height: 3.1 mm Operating Temperature: -20°C ~ 70°C Frequency: 52 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±280ppb Current - Supply (Max): 20mA Package / Case: 14-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABDFVCTCXO
  • Type: VCTCXO
  • Subtype: Crystal
  • Length: 14.2 mm
  • Width: 9.15 mm
  • Height: 3.1 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 52 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±280ppb
  • Current - Supply (Max): 20mA
  • Package / Case: 14-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ABDFVCTCXO-52.000MHZ-E-2-T5
Product Name ABDFVCTCXO VCTCXO Crystal
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - LM555N - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - SN74LS629NSRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO (Dual)
Package / Form Factor Surface Mount; 16-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers