Abracon, LLC ABDFVCTCXO VCTCXO Crystal ABDFVCTCXO-52.000MHZ-E-2-T2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABDFVCTCXO Type: VCTCXO Subtype: Crystal Length: 14.2 mm Width: 9.15 mm Height: 3.1 mm Operating Temperature: -20°C ~ 70°C Frequency: 52 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±280ppb Current - Supply (Max): 20mA Package / Case: 14-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABDFVCTCXO Type: VCTCXO Subtype: Crystal Length: 14.2 mm Width: 9.15 mm Height: 3.1 mm Operating Temperature: -20°C ~ 70°C Frequency: 52 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±280ppb Current - Supply (Max): 20mA Package / Case: 14-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABDFVCTCXO VCTCXO Crystal - ABDFVCTCXO-52.000MHZ-E-2-T2 - Abracon, LLC
Spicewood, TX, United States
ABDFVCTCXO VCTCXO Crystal
ABDFVCTCXO-52.000MHZ-E-2-T2
ABDFVCTCXO VCTCXO Crystal ABDFVCTCXO-52.000MHZ-E-2-T2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABDFVCTCXO Type: VCTCXO Subtype: Crystal Length: 14.2 mm Width: 9.15 mm Height: 3.1 mm Operating Temperature: -20°C ~ 70°C Frequency: 52 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±280ppb Current - Supply (Max): 20mA Package / Case: 14-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABDFVCTCXO
  • Type: VCTCXO
  • Subtype: Crystal
  • Length: 14.2 mm
  • Width: 9.15 mm
  • Height: 3.1 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 52 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±280ppb
  • Current - Supply (Max): 20mA
  • Package / Case: 14-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ABDFVCTCXO-52.000MHZ-E-2-T2
Product Name ABDFVCTCXO VCTCXO Crystal
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566A-JV-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - X136-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Oscillator Crystal - 510AAA004699CAG - Richardson RFPD
Specs
Frequency 123 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers