Abracon, LLC ABDFTCXO TCXO Crystal ABDFTCXO-25.000MHZ-E-2-T5

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABDFTCXO Type: TCXO Subtype: Crystal Length: 14.2 mm Width: 9.15 mm Height: 3.1 mm Operating Temperature: -20°C ~ 70°C Frequency: 25 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±280ppb Current - Supply (Max): 20mA Package / Case: 14-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABDFTCXO Type: TCXO Subtype: Crystal Length: 14.2 mm Width: 9.15 mm Height: 3.1 mm Operating Temperature: -20°C ~ 70°C Frequency: 25 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±280ppb Current - Supply (Max): 20mA Package / Case: 14-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABDFTCXO TCXO Crystal - ABDFTCXO-25.000MHZ-E-2-T5 - Abracon, LLC
Spicewood, TX, United States
ABDFTCXO TCXO Crystal
ABDFTCXO-25.000MHZ-E-2-T5
ABDFTCXO TCXO Crystal ABDFTCXO-25.000MHZ-E-2-T5
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABDFTCXO Type: TCXO Subtype: Crystal Length: 14.2 mm Width: 9.15 mm Height: 3.1 mm Operating Temperature: -20°C ~ 70°C Frequency: 25 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±280ppb Current - Supply (Max): 20mA Package / Case: 14-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABDFTCXO
  • Type: TCXO
  • Subtype: Crystal
  • Length: 14.2 mm
  • Width: 9.15 mm
  • Height: 3.1 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 25 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±280ppb
  • Current - Supply (Max): 20mA
  • Package / Case: 14-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ABDFTCXO-25.000MHZ-E-2-T5
Product Name ABDFTCXO TCXO Crystal
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0430.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4300 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-120-20-3X-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Programmable Oscillators - 510BAA-BAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
VCO / SURF MOUNT / RoHS - ROS-5776-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details