Abracon, LLC ABDFTCXO TCXO Crystal ABDFTCXO-16.000MHZ-E-2-CT

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABDFTCXO Type: TCXO Subtype: Crystal Length: 14.2 mm Width: 9.15 mm Height: 3.1 mm Operating Temperature: -20°C ~ 70°C Frequency: 16 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±280ppb Current - Supply (Max): 20mA Package / Case: 14-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABDFTCXO Type: TCXO Subtype: Crystal Length: 14.2 mm Width: 9.15 mm Height: 3.1 mm Operating Temperature: -20°C ~ 70°C Frequency: 16 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±280ppb Current - Supply (Max): 20mA Package / Case: 14-SMD, No Lead Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABDFTCXO TCXO Crystal - ABDFTCXO-16.000MHZ-E-2-CT - Abracon, LLC
Spicewood, TX, United States
ABDFTCXO TCXO Crystal
ABDFTCXO-16.000MHZ-E-2-CT
ABDFTCXO TCXO Crystal ABDFTCXO-16.000MHZ-E-2-CT
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABDFTCXO Type: TCXO Subtype: Crystal Length: 14.2 mm Width: 9.15 mm Height: 3.1 mm Operating Temperature: -20°C ~ 70°C Frequency: 16 MHz Output: LVCMOS Voltage - Supply: 3.3V Frequency Stability: ±280ppb Current - Supply (Max): 20mA Package / Case: 14-SMD, No Lead Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABDFTCXO
  • Type: TCXO
  • Subtype: Crystal
  • Length: 14.2 mm
  • Width: 9.15 mm
  • Height: 3.1 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 16 MHz
  • Output: LVCMOS
  • Voltage - Supply: 3.3V
  • Frequency Stability: ±280ppb
  • Current - Supply (Max): 20mA
  • Package / Case: 14-SMD, No Lead
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number ABDFTCXO-16.000MHZ-E-2-CT
Product Name ABDFTCXO TCXO Crystal
Features / Standards RoHS; Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
4 Pin Oscillator S7 - S733025-2.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 2 MHz
Frequency Stability 25 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - HSP45102SI-33 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 33 to 40 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Surface Mount Oscillators - ECOC-2522-38.880-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers