Abracon, LLC ABC2 MHz Crystal ABC2-18.432MHZ-4-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABC2 Type: MHz Crystal Length: 11.8 mm Width: 5.5 mm Height: 2 mm Operating Temperature: -10°C ~ 60°C Frequency: 18.432 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 30 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABC2 Type: MHz Crystal Length: 11.8 mm Width: 5.5 mm Height: 2 mm Operating Temperature: -10°C ~ 60°C Frequency: 18.432 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 30 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABC2 MHz Crystal - ABC2-18.432MHZ-4-T - Abracon, LLC
Spicewood, TX, United States
ABC2 MHz Crystal
ABC2-18.432MHZ-4-T
ABC2 MHz Crystal ABC2-18.432MHZ-4-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABC2 Type: MHz Crystal Length: 11.8 mm Width: 5.5 mm Height: 2 mm Operating Temperature: -10°C ~ 60°C Frequency: 18.432 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 30 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABC2
  • Type: MHz Crystal
  • Length: 11.8 mm
  • Width: 5.5 mm
  • Height: 2 mm
  • Operating Temperature: -10°C ~ 60°C
  • Frequency: 18.432 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 30 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystal 18.4320Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon - 65R5166 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 18.4320Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon
65R5166
Crystal 18.4320Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon 65R5166
CRYSTAL 18.4320MHZ 18PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

CRYSTAL 18.4320MHZ 18PF SMD / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site
CRYSTAL 18.4320MHZ 18PF SMD

CRYSTAL 18.4320MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number ABC2-18.432MHZ-4-T 65R5166 ABC2-18.432MHZ-4-T
Product Name ABC2 MHz Crystal Crystal 18.4320Mhz 18Pf Smd / Tape & Reel (Tr) Rohs Compliant Abracon Crystals
Features / Standards RoHS; Lead-Free RoHS
Frequency 18.43 MHz 18.43 MHz
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X0147FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
View Details
2 suppliers
Oscillators - SIT1534AC-J5-DCC-00.256DTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details