Abracon, LLC ABC2 MHz Crystal ABC2-16.000MHZ-4-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABC2 Type: MHz Crystal Length: 11.8 mm Width: 5.5 mm Height: 2 mm Operating Temperature: -10°C ~ 60°C Frequency: 16 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 30 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABC2 Type: MHz Crystal Length: 11.8 mm Width: 5.5 mm Height: 2 mm Operating Temperature: -10°C ~ 60°C Frequency: 16 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 30 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABC2 MHz Crystal - ABC2-16.000MHZ-4-T - Abracon, LLC
Spicewood, TX, United States
ABC2 MHz Crystal
ABC2-16.000MHZ-4-T
ABC2 MHz Crystal ABC2-16.000MHZ-4-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABC2 Type: MHz Crystal Length: 11.8 mm Width: 5.5 mm Height: 2 mm Operating Temperature: -10°C ~ 60°C Frequency: 16 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 30 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABC2
  • Type: MHz Crystal
  • Length: 11.8 mm
  • Width: 5.5 mm
  • Height: 2 mm
  • Operating Temperature: -10°C ~ 60°C
  • Frequency: 16 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 30 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-14124-2-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 18pF 30 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 18pF 30 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-14124-6-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 18pF 30 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 18pF 30 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-14124-1-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 18pF 30 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 18pF 30 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 16Mhz, 18Pf, 11.8 X 5.5Mm; Frequency Nom Abracon - 95J9795 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 18Pf, 11.8 X 5.5Mm; Frequency Nom Abracon
95J9795
Crystal, 16Mhz, 18Pf, 11.8 X 5.5Mm; Frequency Nom Abracon 95J9795
CRYSTAL, 16MHZ, 18PF, 11.8 X 5.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 11.8mm x 5.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABC2 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 16MHZ, 18PF, 11.8 X 5.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 11.8mm x 5.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABC2 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 16.0000MHZ 18PF SMD

CRYSTAL 16.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals
Product Number ABC2-16.000MHZ-4-T 535-14124-2-ND 95J9795 ABC2-16.000MHZ-4-T
Product Name ABC2 MHz Crystal Crystals Crystal, 16Mhz, 18Pf, 11.8 X 5.5Mm; Frequency Nom Abracon Crystals
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 16 MHz 16 MHz 16 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-33-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
2 Pin Crystal CTS2 - CTS2-32.768-4-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS2
Frequency 0.0328 MHz
Load Capacitance 4 pF
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ6PF20TAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details