Abracon, LLC ABC2 MHz Crystal ABC2-15.360MHZ-4-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABC2 Type: MHz Crystal Length: 11.8 mm Width: 5.5 mm Height: 2 mm Operating Temperature: -10°C ~ 60°C Frequency: 15.36 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 30 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABC2 Type: MHz Crystal Length: 11.8 mm Width: 5.5 mm Height: 2 mm Operating Temperature: -10°C ~ 60°C Frequency: 15.36 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 30 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABC2 MHz Crystal - ABC2-15.360MHZ-4-T - Abracon, LLC
Spicewood, TX, United States
ABC2 MHz Crystal
ABC2-15.360MHZ-4-T
ABC2 MHz Crystal ABC2-15.360MHZ-4-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABC2 Type: MHz Crystal Length: 11.8 mm Width: 5.5 mm Height: 2 mm Operating Temperature: -10°C ~ 60°C Frequency: 15.36 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 30 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABC2
  • Type: MHz Crystal
  • Length: 11.8 mm
  • Width: 5.5 mm
  • Height: 2 mm
  • Operating Temperature: -10°C ~ 60°C
  • Frequency: 15.36 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 30 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
CRYSTAL 15.3600MHZ 18PF SMD

CRYSTAL 15.3600MHZ 18PF SMD

Supplier's Site
Crystal, 15.36Mhz, 16Pf, Smd, Full Reel; Crystal Case Abracon - 95J9794 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 15.36Mhz, 16Pf, Smd, Full Reel; Crystal Case Abracon
95J9794
Crystal, 15.36Mhz, 16Pf, Smd, Full Reel; Crystal Case Abracon 95J9794
CRYSTAL, 15.36MHZ, 16PF, SMD, FULL REEL; Crystal Case:-; Load Capacitance:18pF; Operating Temperature Min:-10°C; Operating Temperature Max:60°C; Crystal Mounting Type:SMD; Crystal Terminals:Surface Mount (SMD, SMT); ESR:50ohm RoHS Compliant: Yes

CRYSTAL, 15.36MHZ, 16PF, SMD, FULL REEL; Crystal Case:-; Load Capacitance:18pF; Operating Temperature Min:-10°C; Operating Temperature Max:60°C; Crystal Mounting Type:SMD; Crystal Terminals:Surface Mount (SMD, SMT); ESR:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number ABC2-15.360MHZ-4-T ABC2-15.360MHZ-4-T 95J9794
Product Name ABC2 MHz Crystal Crystals Crystal, 15.36Mhz, 16Pf, Smd, Full Reel; Crystal Case Abracon
Features / Standards RoHS; Lead-Free RoHS
Frequency 15.36 MHz 15.36 MHz
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-20-30B-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Units - 1734321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C3E - C3E-32.000-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details