Abracon, LLC ABC2 MHz Crystal ABC2-15.000MHZ-4-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABC2 Type: MHz Crystal Length: 11.8 mm Width: 5.5 mm Height: 2 mm Operating Temperature: -10°C ~ 60°C Frequency: 15 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 30 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABC2 Type: MHz Crystal Length: 11.8 mm Width: 5.5 mm Height: 2 mm Operating Temperature: -10°C ~ 60°C Frequency: 15 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 30 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABC2 MHz Crystal - ABC2-15.000MHZ-4-T - Abracon, LLC
Spicewood, TX, United States
ABC2 MHz Crystal
ABC2-15.000MHZ-4-T
ABC2 MHz Crystal ABC2-15.000MHZ-4-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABC2 Type: MHz Crystal Length: 11.8 mm Width: 5.5 mm Height: 2 mm Operating Temperature: -10°C ~ 60°C Frequency: 15 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 30 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABC2
  • Type: MHz Crystal
  • Length: 11.8 mm
  • Width: 5.5 mm
  • Height: 2 mm
  • Operating Temperature: -10°C ~ 60°C
  • Frequency: 15 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 30 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystal, 15Mhz, 16Pf, Smd; Crystal Mounting Type Abracon - 95J9793 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 15Mhz, 16Pf, Smd; Crystal Mounting Type Abracon
95J9793
Crystal, 15Mhz, 16Pf, Smd; Crystal Mounting Type Abracon 95J9793
CRYSTAL, 15MHZ, 16PF, SMD; Crystal Mounting Type:SMD; Crystal Terminals:Surface Mount (SMD, SMT); Crystal Type:Microprocessor; ESR:50ohm; Frequency:15MHz; Frequency Stability:30ppm; Frequency Tolerance:± 30ppm; Fundamental Mode:AT RoHS Compliant: Yes

CRYSTAL, 15MHZ, 16PF, SMD; Crystal Mounting Type:SMD; Crystal Terminals:Surface Mount (SMD, SMT); Crystal Type:Microprocessor; ESR:50ohm; Frequency:15MHz; Frequency Stability:30ppm; Frequency Tolerance:± 30ppm; Fundamental Mode:AT RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 15.0000MHZ 18PF SMD

CRYSTAL 15.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Abracon, LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number ABC2-15.000MHZ-4-T 95J9793 ABC2-15.000MHZ-4-T
Product Name ABC2 MHz Crystal Crystal, 15Mhz, 16Pf, Smd; Crystal Mounting Type Abracon Crystals
Features / Standards RoHS; Lead-Free RoHS
Frequency 15 MHz 15 MHz 15 MHz
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Oscillator Crystal - 510ABA172M500AAG - Richardson RFPD
Specs
Frequency 172 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SN54LS629 Voltage-Controlled Oscillators - SNJ54LS629J - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers