Abracon, LLC ABC2 MHz Crystal ABC2-12.000MHZ-4-T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABC2 Type: MHz Crystal Length: 11.8 mm Width: 5.5 mm Height: 2 mm Operating Temperature: -10°C ~ 60°C Frequency: 12 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 35 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABC2 Type: MHz Crystal Length: 11.8 mm Width: 5.5 mm Height: 2 mm Operating Temperature: -10°C ~ 60°C Frequency: 12 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 35 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABC2 MHz Crystal - ABC2-12.000MHZ-4-T - Abracon, LLC
Spicewood, TX, United States
ABC2 MHz Crystal
ABC2-12.000MHZ-4-T
ABC2 MHz Crystal ABC2-12.000MHZ-4-T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABC2 Type: MHz Crystal Length: 11.8 mm Width: 5.5 mm Height: 2 mm Operating Temperature: -10°C ~ 60°C Frequency: 12 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 35 Ω Operating Mode: Fundamental Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ABC2
  • Type: MHz Crystal
  • Length: 11.8 mm
  • Width: 5.5 mm
  • Height: 2 mm
  • Operating Temperature: -10°C ~ 60°C
  • Frequency: 12 MHz
  • Frequency Stability: ± 30 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 35 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-11692-6-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-11692-1-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 535-11692-2-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Supplier's Site
Crystal, 12Mhz, 18Pf, 11.8 X 5.5Mm; Frequency Nom Abracon - 95J9789 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 18Pf, 11.8 X 5.5Mm; Frequency Nom Abracon
95J9789
Crystal, 12Mhz, 18Pf, 11.8 X 5.5Mm; Frequency Nom Abracon 95J9789
CRYSTAL, 12MHZ, 18PF, 11.8 X 5.5MM; Frequency Nom:12MHz; Crystal Case:SMD, 11.8mm x 5.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABC2 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

CRYSTAL, 12MHZ, 18PF, 11.8 X 5.5MM; Frequency Nom:12MHz; Crystal Case:SMD, 11.8mm x 5.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:ABC2 Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number ABC2-12.000MHZ-4-T 535-11692-6-ND ABC2-12.000MHZ-4-T 95J9789
Product Name ABC2 MHz Crystal Crystals Crystals Crystal, 12Mhz, 18Pf, 11.8 X 5.5Mm; Frequency Nom Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 12 MHz 12 MHz 12 MHz
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data