Abracon, LLC AB308 MHz Crystal AB308-5.000MHZ

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB308 Type: MHz Crystal Length: 8 mm Width: 3 mm Height: 8.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 5 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 16 pF ESR (Equivalent Series Resistance): 150 Ω Operating Mode: 3rd Overtone Mounting Type: Through Hole Part Status: Active
Request a Quote
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB308 Type: MHz Crystal Length: 8 mm Width: 3 mm Height: 8.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 5 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 16 pF ESR (Equivalent Series Resistance): 150 Ω Operating Mode: 3rd Overtone Mounting Type: Through Hole Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AB308-5.000MHZ is a high-frequency cylindrical type crystal from Abracon, LLC, designed for microprocessor applications. It operates at a frequency of 5 MHz and features a frequency tolerance of ±30 ppm at +25°C, along with a frequency stability of ±50 ppm over the operating temperature range of -10°C to +60°C. The crystal has a load capacitance of 16 pF and an equivalent series resistance (ESR) of 150 Ω. It is suitable for various applications, including clocks for microprocessors, consumer electronics, test equipment, and computer peripherals. The product is packaged in bulk with 1000 pieces per bag and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The AB308-5.000MHZ is a high-frequency cylindrical type crystal from Abracon, LLC, designed for microprocessor applications. It operates at a frequency of 5 MHz and features a frequency tolerance of ±30 ppm at +25°C, along with a frequency stability of ±50 ppm over the operating temperature range of -10°C to +60°C. The crystal has a load capacitance of 16 pF and an equivalent series resistance (ESR) of 150 Ω. It is suitable for various applications, including clocks for microprocessors, consumer electronics, test equipment, and computer peripherals. The product is packaged in bulk with 1000 pieces per bag and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
AB308 MHz Crystal - AB308-5.000MHZ - Abracon, LLC
Spicewood, TX, United States
AB308 MHz Crystal
AB308-5.000MHZ
AB308 MHz Crystal AB308-5.000MHZ
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB308 Type: MHz Crystal Length: 8 mm Width: 3 mm Height: 8.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 5 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 16 pF ESR (Equivalent Series Resistance): 150 Ω Operating Mode: 3rd Overtone Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AB308
  • Type: MHz Crystal
  • Length: 8 mm
  • Width: 3 mm
  • Height: 8.2 mm
  • Operating Temperature: -10°C ~ 60°C
  • Frequency: 5 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 16 pF
  • ESR (Equivalent Series Resistance): 150 Ω
  • Operating Mode: 3rd Overtone
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-14120-ND - DigiKey
Thief River Falls, MN, United States
5MHz ±30ppm Crystal 16pF 150 Ohms Cylindrical Can, Radial

5MHz ±30ppm Crystal 16pF 150 Ohms Cylindrical Can, Radial

Buy Now Datasheet
Crystal, 5Mhz, 16Pf, Cylinder; Frequency Nom Abracon - 13J1824 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 5Mhz, 16Pf, Cylinder; Frequency Nom Abracon
13J1824
Crystal, 5Mhz, 16Pf, Cylinder; Frequency Nom Abracon 13J1824
CRYSTAL, 5MHZ, 16PF, CYLINDER; Frequency Nom:5MHz; Crystal Case:Cylinder Radial, 8.5mm x 3.2mm Dia; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:AB308 Series; ESR:150ohm RoHS Compliant: Yes

CRYSTAL, 5MHZ, 16PF, CYLINDER; Frequency Nom:5MHz; Crystal Case:Cylinder Radial, 8.5mm x 3.2mm Dia; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:AB308 Series; ESR:150ohm RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 5.0000MHZ 16PF TH

CRYSTAL 5.0000MHZ 16PF TH

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals
Product Number AB308-5.000MHZ 535-14120-ND 13J1824 AB308-5.000MHZ
Product Name AB308 MHz Crystal Crystals Crystal, 5Mhz, 16Pf, Cylinder; Frequency Nom Abracon Crystals
Package / Form Factor Through Hole Through Hole; Cylindrical Can, Radial Through Hole
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 5 MHz 5 MHz 5 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Through Hole Crystals - ECS-100-18-9X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Units - 1775227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal CA4 - CA4-20.000-22-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 20 MHz
Load Capacitance 22 pF
View Details