Abracon, LLC AB308 MHz Crystal AB308-4.9152MHZ

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB308 Type: MHz Crystal Length: 8 mm Width: 3 mm Height: 8.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 4.9152 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 16 pF ESR (Equivalent Series Resistance): 150 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB308 Type: MHz Crystal Length: 8 mm Width: 3 mm Height: 8.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 4.9152 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 16 pF ESR (Equivalent Series Resistance): 150 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AB308 MHz Crystal - AB308-4.9152MHZ - Abracon, LLC
Spicewood, TX, United States
AB308 MHz Crystal
AB308-4.9152MHZ
AB308 MHz Crystal AB308-4.9152MHZ
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB308 Type: MHz Crystal Length: 8 mm Width: 3 mm Height: 8.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 4.9152 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 16 pF ESR (Equivalent Series Resistance): 150 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AB308
  • Type: MHz Crystal
  • Length: 8 mm
  • Width: 3 mm
  • Height: 8.2 mm
  • Operating Temperature: -10°C ~ 60°C
  • Frequency: 4.9152 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 16 pF
  • ESR (Equivalent Series Resistance): 150 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals - AB308-4.9152MHZ-ND - DigiKey
Thief River Falls, MN, United States
4.9152MHz ±30ppm Crystal 16pF 150 Ohms Cylindrical Can, Radial

4.9152MHz ±30ppm Crystal 16pF 150 Ohms Cylindrical Can, Radial

Buy Now Datasheet
Crystal, 4.9152Mhz, 16Pf, Cylinder; Frequency Nom Abracon - 13J1823 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 4.9152Mhz, 16Pf, Cylinder; Frequency Nom Abracon
13J1823
Crystal, 4.9152Mhz, 16Pf, Cylinder; Frequency Nom Abracon 13J1823
CRYSTAL, 4.9152MHZ, 16PF, CYLINDER; Frequency Nom:4.9152MHz; Crystal Case:Cylinder Radial, 8.5mm x 3.2mm Dia; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:AB308 Series RoHS Compliant: Yes

CRYSTAL, 4.9152MHZ, 16PF, CYLINDER; Frequency Nom:4.9152MHz; Crystal Case:Cylinder Radial, 8.5mm x 3.2mm Dia; Frequency Stability + / -:50ppm; Load Capacitance:16pF; Frequency Tolerance + / -:30ppm; Product Range:AB308 Series RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 4.9152MHZ 16PF TH

CRYSTAL 4.9152MHZ 16PF TH

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number AB308-4.9152MHZ AB308-4.9152MHZ-ND 13J1823 AB308-4.9152MHZ
Product Name AB308 MHz Crystal Crystals Crystal, 4.9152Mhz, 16Pf, Cylinder; Frequency Nom Abracon Crystals
Package / Form Factor Through Hole Through Hole; Cylindrical Can, Radial Through Hole
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 4.92 MHz 4.92 MHz 4.92 MHz
Frequency Stability 50 ppm 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TC-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-120-10-36B-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-25.000-18-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details