Abracon, LLC Through-Hole 16.667MHz 16pF 50ohm Embedded Microprocessor MPU AB308-16.667MHZ

Description
Microprocessor Crystal; Frequency:16.667MHz; Frequency Tolerance:+/-30ppm; Load Capacitance:16pF; Crystal Terminals:Radial Leaded; ESR:50ohm; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2 RoHS Compliant: Yes Product overview: AB308-16.667MHZ from Abracon is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16.667MHz, 16pF, 50ohm. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Through-Hole, 16.667MHz, 16pF, 50ohm, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-AB308-16.667MHZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Microprocessor Crystal; Frequency:16.667MHz; Frequency Tolerance:+/-30ppm; Load Capacitance:16pF; Crystal Terminals:Radial Leaded; ESR:50ohm; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2 RoHS Compliant: Yes Product overview: AB308-16.667MHZ from Abracon is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16.667MHz, 16pF, 50ohm. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Through-Hole, 16.667MHz, 16pF, 50ohm, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-AB308-16.667MHZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 16.667MHz 16pF 50ohm Embedded Microprocessor MPU - 171-AB308-16.667MHZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 16.667MHz 16pF 50ohm Embedded Microprocessor MPU
171-AB308-16.667MHZ
Through-Hole 16.667MHz 16pF 50ohm Embedded Microprocessor MPU 171-AB308-16.667MHZ
Microprocessor Crystal; Frequency:16.667MHz; Frequency Tolerance:+/-30ppm; Load Capacitance:16pF; Crystal Terminals:Radial Leaded; ESR:50ohm; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2 RoHS Compliant: Yes Product overview: AB308-16.667MHZ from Abracon is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16.667MHz, 16pF, 50ohm. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Through-Hole, 16.667MHz, 16pF, 50ohm, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-AB308-16.667MHZ can be used for catalog matching and distributor lookup.

Microprocessor Crystal; Frequency:16.667MHz; Frequency Tolerance:+/-30ppm; Load Capacitance:16pF; Crystal Terminals:Radial Leaded; ESR:50ohm; Leaded Process Compatible:Yes; Mounting Type:Through Hole; No. of Pins:2 RoHS Compliant: Yes Product overview: AB308-16.667MHZ from Abracon is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 16.667MHz, 16pF, 50ohm. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Through-Hole, 16.667MHz, 16pF, 50ohm, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-AB308-16.667MHZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU)
Product Number 171-AB308-16.667MHZ
Product Name Through-Hole 16.667MHz 16pF 50ohm Embedded Microprocessor MPU
Package Type Other; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 500 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded - Microprocessors - 8086-2/BQA - Lingto Electronic Limited
Specs
Microprocessor Family 8086
View Details
Microprocessors - AT91SAM9G25-CFU-999TR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details
4 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details