Abracon, LLC AB308 MHz Crystal AB308-14.7456MHZ

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB308 Type: MHz Crystal Length: 8 mm Width: 3 mm Height: 8.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 14.7456 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 16 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB308 Type: MHz Crystal Length: 8 mm Width: 3 mm Height: 8.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 14.7456 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 16 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AB308 MHz Crystal - AB308-14.7456MHZ - Abracon, LLC
Spicewood, TX, United States
AB308 MHz Crystal
AB308-14.7456MHZ
AB308 MHz Crystal AB308-14.7456MHZ
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB308 Type: MHz Crystal Length: 8 mm Width: 3 mm Height: 8.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 14.7456 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance: 16 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AB308
  • Type: MHz Crystal
  • Length: 8 mm
  • Width: 3 mm
  • Height: 8.2 mm
  • Operating Temperature: -10°C ~ 60°C
  • Frequency: 14.7456 MHz
  • Frequency Stability: ± 50 ppm
  • Frequency Tolerance: ± 30 ppm
  • Load Capacitance: 16 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals - AB308-14.7456MHZ-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±30ppm Crystal 16pF 50 Ohms Cylindrical Can, Radial

14.7456MHz ±30ppm Crystal 16pF 50 Ohms Cylindrical Can, Radial

Buy Now Datasheet
CRYSTAL 14.7456MHZ 16PF TH

CRYSTAL 14.7456MHZ 16PF TH

Supplier's Site
Crystal 14.7456Mhz 16Pf Thru Hole; Crystal Case Abracon - 13J1813 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 14.7456Mhz 16Pf Thru Hole; Crystal Case Abracon
13J1813
Crystal 14.7456Mhz 16Pf Thru Hole; Crystal Case Abracon 13J1813
CRYSTAL 14.7456MHZ 16PF THRU HOLE; Crystal Case:Cylinder; Load Capacitance:16pF; Operating Temperature Min:-10°C; Operating Temperature Max:60°C; Crystal Mounting Type:Through Hole; Crystal Terminals:Radial Leaded; ESR:50ohm RoHS Compliant: Yes

CRYSTAL 14.7456MHZ 16PF THRU HOLE; Crystal Case:Cylinder; Load Capacitance:16pF; Operating Temperature Min:-10°C; Operating Temperature Max:60°C; Crystal Mounting Type:Through Hole; Crystal Terminals:Radial Leaded; ESR:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number AB308-14.7456MHZ AB308-14.7456MHZ-ND AB308-14.7456MHZ 13J1813
Product Name AB308 MHz Crystal Crystals Crystals Crystal 14.7456Mhz 16Pf Thru Hole; Crystal Case Abracon
Package / Form Factor Through Hole Through Hole; Cylindrical Can, Radial Through Hole
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 14.75 MHz 14.75 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-120-7-36Q-AEY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-12.228-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 12.23 MHz
Load Capacitance 20 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details