Abracon, LLC AB26T kHz Crystal (Tuning Fork) AB26T-32.768KHZ

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB26T Type: kHz Crystal (Tuning Fork) Length: 6.2 mm Width: 2.1 mm Height: 6.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 35 kΩ Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB26T Type: kHz Crystal (Tuning Fork) Length: 6.2 mm Width: 2.1 mm Height: 6.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 35 kΩ Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AB26T kHz Crystal (Tuning Fork) - AB26T-32.768KHZ - Abracon, LLC
Spicewood, TX, United States
AB26T kHz Crystal (Tuning Fork)
AB26T-32.768KHZ
AB26T kHz Crystal (Tuning Fork) AB26T-32.768KHZ
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB26T Type: kHz Crystal (Tuning Fork) Length: 6.2 mm Width: 2.1 mm Height: 6.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 35 kΩ Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AB26T
  • Type: kHz Crystal (Tuning Fork)
  • Length: 6.2 mm
  • Width: 2.1 mm
  • Height: 6.2 mm
  • Operating Temperature: -10°C ~ 60°C
  • Frequency: 32.768 kHz
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 12.5 pF
  • ESR (Equivalent Series Resistance): 35 kΩ
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9032-ND - DigiKey
Thief River Falls, MN, United States
Crystals
535-9032-ND
Crystals 535-9032-ND
32.768kHz ±20ppm Crystal 12.5pF 35 kOhms Cylindrical Can, Radial

32.768kHz ±20ppm Crystal 12.5pF 35 kOhms Cylindrical Can, Radial

Buy Now Datasheet
Crystal Units - 1710198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1710198
Crystal Units 1710198
Abracon AB26T-32.768KHZ Crystal

Abracon AB26T-32.768KHZ Crystal

Supplier's Site
Crystal Units - 1710553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1710553
Crystal Units 1710553
Abracon AB26T-32.768KHZ Crystal

Abracon AB26T-32.768KHZ Crystal

Supplier's Site
Oscillators - AB26T-32.768KHZ - 851860-AB26T-32.768KHZ - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - AB26T-32.768KHZ
851860-AB26T-32.768KHZ
Oscillators - AB26T-32.768KHZ 851860-AB26T-32.768KHZ
Manufacturer: Abracon LLC Win Source Part Number: 851860-AB26T-32.768K HZ Series: AB26T Features: 32.768 kHz Crystal 35 kOhms Package: Bulk Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0010 Other Part Number: Q3737703, AB26T32768KHZ, 300-9032-ND, 300-9032, 535-9032

Manufacturer: Abracon LLC
Win Source Part Number: 851860-AB26T-32.768KHZ
Series: AB26T
Features: 32.768 kHz Crystal 35 kOhms
Package: Bulk
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0010
Other Part Number: Q3737703, AB26T32768KHZ, 300-9032-ND, 300-9032, 535-9032

Buy Now Datasheet
CRYSTAL 32.7680KHZ 12.5PF TH

CRYSTAL 32.7680KHZ 12.5PF TH

Supplier's Site
CRYSTAL 32.7680KHZ 12.5PF TH

CRYSTAL 32.7680KHZ 12.5PF TH

Supplier's Site Datasheet
Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Abracon - 89K0457 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Abracon
89K0457
Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Abracon 89K0457
CRYSTAL, 32.768KHZ, 12.5PF, CYLINDER; Frequency Nom:32.768kHz; Crystal Case:Cylinder Radial, 6.2mm x 2.1mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:AB26T Series RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, CYLINDER; Frequency Nom:32.768kHz; Crystal Case:Cylinder Radial, 6.2mm x 2.1mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:AB26T Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Crystals Crystals Crystals Oscillators Crystals Crystals Crystals
Product Number AB26T-32.768KHZ 535-9032-ND 1710198 851860-AB26T-32.768KHZ AB26T-32.768KHZ AB26T-32.768KHZ 89K0457
Product Name AB26T kHz Crystal (Tuning Fork) Crystals Crystal Units Oscillators - AB26T-32.768KHZ Crystals Crystals Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Abracon
Package / Form Factor Through Hole Through Hole; Cylindrical Can, Radial Cylindrical can, radial Through Hole Through Hole
Features / Standards RoHS; Lead-Free Lead-Free RoHS RoHS
Frequency 0.0328 MHz 0.0328 MHz 0.0328 MHz 0.0328 MHz
Unlock Full Specs
to access all available technical data