Abracon, LLC AB26T kHz Crystal (Tuning Fork) AB26T-32.768KHZ-E

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB26T Type: kHz Crystal (Tuning Fork) Length: 6.2 mm Width: 2.1 mm Operating Temperature: 0°C ~ 70°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 35 kΩ Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB26T Type: kHz Crystal (Tuning Fork) Length: 6.2 mm Width: 2.1 mm Operating Temperature: 0°C ~ 70°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 35 kΩ Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AB26T kHz Crystal (Tuning Fork) - AB26T-32.768KHZ-E - Abracon, LLC
Spicewood, TX, United States
AB26T kHz Crystal (Tuning Fork)
AB26T-32.768KHZ-E
AB26T kHz Crystal (Tuning Fork) AB26T-32.768KHZ-E
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB26T Type: kHz Crystal (Tuning Fork) Length: 6.2 mm Width: 2.1 mm Operating Temperature: 0°C ~ 70°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 35 kΩ Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AB26T
  • Type: kHz Crystal (Tuning Fork)
  • Length: 6.2 mm
  • Width: 2.1 mm
  • Operating Temperature: 0°C ~ 70°C
  • Frequency: 32.768 kHz
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 12.5 pF
  • ESR (Equivalent Series Resistance): 35 kΩ
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-14325-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 35 kOhms Cylindrical Can, Radial

32.768kHz ±20ppm Crystal 12.5pF 35 kOhms Cylindrical Can, Radial

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Crystals Crystals
Product Number AB26T-32.768KHZ-E 535-14325-ND
Product Name AB26T kHz Crystal (Tuning Fork) Crystals
Package / Form Factor Through Hole Through Hole; Cylindrical Can, Radial
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 0.0328 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1734315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - XC873TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
4 Pin Crystal C1E - C1E-32.000-7-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 7 pF
View Details