Abracon, LLC ABx8x5 Clock/Calendar AB1803-T3

Description
RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, SRAM, Trickle-Charger Memory Size: 64 B Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: I²C, 2-Wire Serial Voltage - Supply: 1.7V ~ 3.6V Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Part Status: Obsolete
Request a Quote
Description
RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, SRAM, Trickle-Charger Memory Size: 64 B Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: I²C, 2-Wire Serial Voltage - Supply: 1.7V ~ 3.6V Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Part Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AB1803-T3 is a real-time clock (RTC) from Quarktwin Technology Ltd. designed for ultra-low power applications, featuring a supply current as low as 14 nA with an RC oscillator. It operates within a voltage range of 1.5 to 3.6 V and supports an operating temperature range of -40 to 85 °C. The device includes a 32.768 kHz crystal oscillator, programmable counters for timekeeping, alarm capabilities, and a countdown timer. The AB1803-T3 also offers advanced features such as automatic calibration of the RC oscillator to the crystal oscillator, a watchdog timer, and up to 64 bytes of general-purpose RAM. Power management capabilities include an integrated power switch, a system sleep manager, and programmable low battery detection. Communication is facilitated through I2C (up to 400 kHz) or SPI (up to 2 MHz) interfaces. The product is packaged in a compact 3x3 mm QFN-16 format, making it suitable for various applications including smart cards, wireless sensors, medical electronics, and consumer devices.

Datasheet Summary
Powered by GS/AI

The AB1803-T3 is a real-time clock (RTC) from Quarktwin Technology Ltd. designed for ultra-low power applications, featuring a supply current as low as 14 nA with an RC oscillator. It operates within a voltage range of 1.5 to 3.6 V and supports an operating temperature range of -40 to 85 °C. The device includes a 32.768 kHz crystal oscillator, programmable counters for timekeeping, alarm capabilities, and a countdown timer. The AB1803-T3 also offers advanced features such as automatic calibration of the RC oscillator to the crystal oscillator, a watchdog timer, and up to 64 bytes of general-purpose RAM. Power management capabilities include an integrated power switch, a system sleep manager, and programmable low battery detection. Communication is facilitated through I2C (up to 400 kHz) or SPI (up to 2 MHz) interfaces. The product is packaged in a compact 3x3 mm QFN-16 format, making it suitable for various applications including smart cards, wireless sensors, medical electronics, and consumer devices.

Suppliers

Company
Product
Description
Supplier Links
ABx8x5 Clock/Calendar - AB1803-T3 - Abracon, LLC
Spicewood, TX, United States
ABx8x5 Clock/Calendar
AB1803-T3
ABx8x5 Clock/Calendar AB1803-T3
RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, SRAM, Trickle-Charger Memory Size: 64 B Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: I²C, 2-Wire Serial Voltage - Supply: 1.7V ~ 3.6V Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Part Status: Obsolete

RoHS/RoHS II Compliant

  • Series: ABx8x5
  • Type: Clock/Calendar
  • Operating Temperature: -40°C ~ 85°C
  • Features: Alarm, Leap Year, SRAM, Trickle-Charger
  • Memory Size: 64 B
  • Time Format: HH:MM:SS:hh
  • Date Format: YY-MM-DD-dd
  • Interface: I²C, 2-Wire Serial
  • Voltage - Supply: 1.7V ~ 3.6V
  • Voltage - Supply, Battery: 1.5V ~ 3.6V
  • Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V
  • Mounting Type: Surface Mount
  • Package / Case: 16-VFQFN Exposed Pad
  • Supplier Device Package: 16-QFN (3x3)
  • Part Status: Obsolete
Supplier's Site
Real Time Clocks - 535-11931-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
535-11931-2-ND
Real Time Clocks 535-11931-2-ND
Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - AB1803-T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
AB1803-T3
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks AB1803-T3
IC RTC CLK/CALENDAR I2C 16QFN

IC RTC CLK/CALENDAR I2C 16QFN

Supplier's Site
Clock/Timing - Real Time Clocks - AB1803-T3 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
AB1803-T3
Clock/Timing - Real Time Clocks AB1803-T3
IC RTC CLK/CALENDAR I2C 16-QFN

IC RTC CLK/CALENDAR I2C 16-QFN

Supplier's Site Datasheet
Real Time Clocks - AB1803-T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
AB1803-T3
Real Time Clocks AB1803-T3
Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number AB1803-T3 535-11931-2-ND AB1803-T3 AB1803-T3 AB1803-T3
Product Name ABx8x5 Clock/Calendar Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Clock/Timing - Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Real Time Clock
Bus Interface I2C I2C; I²C, 2-Wire Serial
Package Type QFN; 16-VFQFN Exposed Pad Surface Mount; 16-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4106BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
3 suppliers