Abracon, LLC AB15T kHz Crystal (Tuning Fork) AB15T-32.768KHZ

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB15T Type: kHz Crystal (Tuning Fork) Length: 5 mm Width: 1.4 mm Height: 5.1 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 40 kΩ Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB15T Type: kHz Crystal (Tuning Fork) Length: 5 mm Width: 1.4 mm Height: 5.1 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 40 kΩ Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AB15T kHz Crystal (Tuning Fork) - AB15T-32.768KHZ - Abracon, LLC
Spicewood, TX, United States
AB15T kHz Crystal (Tuning Fork)
AB15T-32.768KHZ
AB15T kHz Crystal (Tuning Fork) AB15T-32.768KHZ
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB15T Type: kHz Crystal (Tuning Fork) Length: 5 mm Width: 1.4 mm Height: 5.1 mm Operating Temperature: -20°C ~ 70°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series Resistance): 40 kΩ Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AB15T
  • Type: kHz Crystal (Tuning Fork)
  • Length: 5 mm
  • Width: 1.4 mm
  • Height: 5.1 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 32.768 kHz
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 12.5 pF
  • ESR (Equivalent Series Resistance): 40 kΩ
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-9031-ND - DigiKey
Thief River Falls, MN, United States
Crystals
535-9031-ND
Crystals 535-9031-ND
32.768kHz ±20ppm Crystal 12.5pF 40 kOhms Cylindrical Can, Radial

32.768kHz ±20ppm Crystal 12.5pF 40 kOhms Cylindrical Can, Radial

Buy Now Datasheet
Crystal, 32.768K, 12.5Pf, 5.1X1.5 Cyl; Frequency Nom Abracon - 06X4701 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768K, 12.5Pf, 5.1X1.5 Cyl; Frequency Nom Abracon
06X4701
Crystal, 32.768K, 12.5Pf, 5.1X1.5 Cyl; Frequency Nom Abracon 06X4701
CRYSTAL, 32.768K, 12.5PF, 5.1X1.5 CYL; Frequency Nom:32.768kHz; Crystal Case:Cylinder Radial, 5.1mm x 1.5mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:AB15T Series; RoHS Compliant: Yes

CRYSTAL, 32.768K, 12.5PF, 5.1X1.5 CYL; Frequency Nom:32.768kHz; Crystal Case:Cylinder Radial, 5.1mm x 1.5mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:AB15T Series; RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 12.5PF TH

CRYSTAL 32.7680KHZ 12.5PF TH

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals
Product Number AB15T-32.768KHZ 535-9031-ND 06X4701 AB15T-32.768KHZ
Product Name AB15T kHz Crystal (Tuning Fork) Crystals Crystal, 32.768K, 12.5Pf, 5.1X1.5 Cyl; Frequency Nom Abracon Crystals
Package / Form Factor Through Hole Through Hole; Cylindrical Can, Radial Through Hole
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 0.0328 MHz 0.0328 MHz 0.0328 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystals - XC687DKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
Crystal Units - 6719460 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details