Abracon, LLC ABx8x5 Clock/Calendar AB0813-T3

Description
RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, SRAM, Trickle-Charger Memory Size: 64 B Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: SPI Voltage - Supply: 1.7V ~ 3.6V Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Part Status: Obsolete
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, SRAM, Trickle-Charger Memory Size: 64 B Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: SPI Voltage - Supply: 1.7V ~ 3.6V Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Part Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABx8x5 Clock/Calendar - AB0813-T3 - Abracon, LLC
Spicewood, TX, United States
ABx8x5 Clock/Calendar
AB0813-T3
ABx8x5 Clock/Calendar AB0813-T3
RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, SRAM, Trickle-Charger Memory Size: 64 B Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: SPI Voltage - Supply: 1.7V ~ 3.6V Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Part Status: Obsolete

RoHS/RoHS II Compliant

  • Series: ABx8x5
  • Type: Clock/Calendar
  • Operating Temperature: -40°C ~ 85°C
  • Features: Alarm, Leap Year, SRAM, Trickle-Charger
  • Memory Size: 64 B
  • Time Format: HH:MM:SS:hh
  • Date Format: YY-MM-DD-dd
  • Interface: SPI
  • Voltage - Supply: 1.7V ~ 3.6V
  • Voltage - Supply, Battery: 1.5V ~ 3.6V
  • Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V
  • Mounting Type: Surface Mount
  • Package / Case: 16-VFQFN Exposed Pad
  • Supplier Device Package: 16-QFN (3x3)
  • Part Status: Obsolete
Supplier's Site
Real Time Clocks - 535-11928-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
535-11928-2-ND
Real Time Clocks 535-11928-2-ND
Real Time Clock (RTC) IC Clock/Calendar 64B SPI 16-VFQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 64B SPI 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Real Time Clocks - AB0813-T3 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
AB0813-T3
Clock/Timing - Real Time Clocks AB0813-T3
IC RTC CLK/CALENDAR SPI 16-QFN

IC RTC CLK/CALENDAR SPI 16-QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - AB0813-T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
AB0813-T3
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks AB0813-T3
IC RTC CLK/CALENDAR SPI 16QFN

IC RTC CLK/CALENDAR SPI 16QFN

Supplier's Site
Real Time Clocks - AB0813-T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
AB0813-T3
Real Time Clocks AB0813-T3
Real Time Clock (RTC) IC Clock/Calendar 64B SPI 16-VFQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 64B SPI 16-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number AB0813-T3 535-11928-2-ND AB0813-T3 AB0813-T3 AB0813-T3
Product Name ABx8x5 Clock/Calendar Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock
Bus Interface SPI SPI; SPI
Package Type QFN; 16-VFQFN Exposed Pad Surface Mount; 16-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-4162-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046APWT - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
9 suppliers