Abracon, LLC ABx8x5 Clock/Calendar AB0811-T3

Description
RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, Trickle-Charger Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: SPI Voltage - Supply: 1.7V ~ 3.6V Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Part Status: Obsolete
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, Trickle-Charger Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: SPI Voltage - Supply: 1.7V ~ 3.6V Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Part Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABx8x5 Clock/Calendar - AB0811-T3 - Abracon, LLC
Spicewood, TX, United States
ABx8x5 Clock/Calendar
AB0811-T3
ABx8x5 Clock/Calendar AB0811-T3
RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, Trickle-Charger Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: SPI Voltage - Supply: 1.7V ~ 3.6V Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Part Status: Obsolete

RoHS/RoHS II Compliant

  • Series: ABx8x5
  • Type: Clock/Calendar
  • Operating Temperature: -40°C ~ 85°C
  • Features: Alarm, Leap Year, Trickle-Charger
  • Time Format: HH:MM:SS:hh
  • Date Format: YY-MM-DD-dd
  • Interface: SPI
  • Voltage - Supply: 1.7V ~ 3.6V
  • Voltage - Supply, Battery: 1.5V ~ 3.6V
  • Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V
  • Mounting Type: Surface Mount
  • Package / Case: 16-VFQFN Exposed Pad
  • Supplier Device Package: 16-QFN (3x3)
  • Part Status: Obsolete
Supplier's Site
Real Time Clocks - 535-11927-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
535-11927-2-ND
Real Time Clocks 535-11927-2-ND
Real Time Clock (RTC) IC Clock/Calendar SPI 16-VFQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar SPI 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Real Time Clocks - AB0811-T3 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
AB0811-T3
Clock/Timing - Real Time Clocks AB0811-T3
IC RTC CLK/CALENDAR SPI 16-QFN

IC RTC CLK/CALENDAR SPI 16-QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - AB0811-T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
AB0811-T3
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks AB0811-T3
IC RTC CLK/CALENDAR SPI 16QFN

IC RTC CLK/CALENDAR SPI 16QFN

Supplier's Site
Real Time Clocks - AB0811-T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
AB0811-T3
Real Time Clocks AB0811-T3
Real Time Clock (RTC) IC Clock/Calendar SPI 16-VFQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar SPI 16-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number AB0811-T3 535-11927-2-ND AB0811-T3 AB0811-T3 AB0811-T3
Product Name ABx8x5 Clock/Calendar Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock
Bus Interface SPI SPI; SPI
Package Type QFN; 16-VFQFN Exposed Pad Surface Mount; 16-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153YCPZ-RL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers