The Abracon AB08X5 Real-Time Clock (RTC) is designed for applications requiring ultra-low power consumption, with supply currents as low as 14 nA when using an RC oscillator. It features a 32.768 kHz crystal oscillator with integrated load capacitors and resistors, providing accurate timekeeping with counters for various time units, alarms, and programmable output clock generation. The device includes 256 bytes of general-purpose RAM and supports both I2C and SPI serial interfaces, making it versatile for integration with host processors. Operating voltage ranges from 1.5 to 3.6 V, and it is rated for a wide temperature range of -40 to 85 °C. The compact 3x3 mm QFN-16 package is suitable for space-constrained designs, making it ideal for applications in smart cards, wireless sensors, medical electronics, and consumer devices.
RTC, RC/XTAL MODE, 256B RAM, 16QFN; Date Format:-; Clock Format:-; Clock IC Type:RTC; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:16Pins; IC Interface Type:I2C; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 69W6470 |
| Product Name | Rtc, Rc/xtal Mode, 256B Ram, 16Qfn; Date Format Abracon |
| Device Type | RTC; Real Time Clock |