Abracon, LLC ABx8x5 Clock/Calendar AB0803-T3

Description
RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, SRAM, Trickle-Charger Memory Size: 64 B Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: I²C, 2-Wire Serial Voltage - Supply: 1.7V ~ 3.6V Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Part Status: Obsolete
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, SRAM, Trickle-Charger Memory Size: 64 B Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: I²C, 2-Wire Serial Voltage - Supply: 1.7V ~ 3.6V Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Part Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABx8x5 Clock/Calendar - AB0803-T3 - Abracon, LLC
Spicewood, TX, United States
ABx8x5 Clock/Calendar
AB0803-T3
ABx8x5 Clock/Calendar AB0803-T3
RoHS/RoHS II Compliant Series: ABx8x5 Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, SRAM, Trickle-Charger Memory Size: 64 B Time Format: HH:MM:SS:hh Date Format: YY-MM-DD-dd Interface: I²C, 2-Wire Serial Voltage - Supply: 1.7V ~ 3.6V Voltage - Supply, Battery: 1.5V ~ 3.6V Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V Mounting Type: Surface Mount Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Part Status: Obsolete

RoHS/RoHS II Compliant

  • Series: ABx8x5
  • Type: Clock/Calendar
  • Operating Temperature: -40°C ~ 85°C
  • Features: Alarm, Leap Year, SRAM, Trickle-Charger
  • Memory Size: 64 B
  • Time Format: HH:MM:SS:hh
  • Date Format: YY-MM-DD-dd
  • Interface: I²C, 2-Wire Serial
  • Voltage - Supply: 1.7V ~ 3.6V
  • Voltage - Supply, Battery: 1.5V ~ 3.6V
  • Current - Timekeeping (Max): 0.17µA ~ 0.22µA @ 1.8V ~ 3V
  • Mounting Type: Surface Mount
  • Package / Case: 16-VFQFN Exposed Pad
  • Supplier Device Package: 16-QFN (3x3)
  • Part Status: Obsolete
Supplier's Site
Real Time Clocks - 535-11925-2-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
535-11925-2-ND
Real Time Clocks 535-11925-2-ND
Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Real Time Clocks - AB0803-T3 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
AB0803-T3
Clock/Timing - Real Time Clocks AB0803-T3
IC RTC CLK/CALENDAR I2C 16-QFN

IC RTC CLK/CALENDAR I2C 16-QFN

Supplier's Site Datasheet
Real Time Clocks - AB0803-T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
AB0803-T3
Real Time Clocks AB0803-T3
Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 16-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - AB0803-T3 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
AB0803-T3
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks AB0803-T3
IC RTC CLK/CALENDAR I2C 16QFN

IC RTC CLK/CALENDAR I2C 16QFN

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number AB0803-T3 535-11925-2-ND AB0803-T3 AB0803-T3 AB0803-T3
Product Name ABx8x5 Clock/Calendar Real Time Clocks Clock/Timing - Real Time Clocks Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock
Bus Interface I2C I2C; I²C, 2-Wire Serial
Package Type QFN; 16-VFQFN Exposed Pad Surface Mount; 16-VFQFN Exposed Pad Surface Mount; 16-VFQFN Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
I²C Real-Time Clock Module - RV-8263-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Application Specific - ADN2806ACPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 622 MHz
View Details
Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details