Abracon, LLC AB-RTCMK Clock/Calendar AB-RTCMK-32.768KHZ-T

Description
RoHS/RoHS II Compliant Series: AB-RTCMK Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, Square Wave Output, TCXO/Crystal Time Format: HH:MM:SS (12/24 hr) Date Format: YY-MM-DD Interface: I²C, 2-Wire Serial Voltage - Supply: 1.3V ~ 5.5V Current - Timekeeping (Max): 2µA @ 3V Mounting Type: Surface Mount Package / Case: 8-SMD Module Supplier Device Package: 8-SMT Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: AB-RTCMK Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, Square Wave Output, TCXO/Crystal Time Format: HH:MM:SS (12/24 hr) Date Format: YY-MM-DD Interface: I²C, 2-Wire Serial Voltage - Supply: 1.3V ~ 5.5V Current - Timekeeping (Max): 2µA @ 3V Mounting Type: Surface Mount Package / Case: 8-SMD Module Supplier Device Package: 8-SMT Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AB-RTCMK Clock/Calendar - AB-RTCMK-32.768KHZ-T - Abracon, LLC
Spicewood, TX, United States
AB-RTCMK Clock/Calendar
AB-RTCMK-32.768KHZ-T
AB-RTCMK Clock/Calendar AB-RTCMK-32.768KHZ-T
RoHS/RoHS II Compliant Series: AB-RTCMK Type: Clock/Calendar Operating Temperature: -40°C ~ 85°C Features: Alarm, Leap Year, Square Wave Output, TCXO/Crystal Time Format: HH:MM:SS (12/24 hr) Date Format: YY-MM-DD Interface: I²C, 2-Wire Serial Voltage - Supply: 1.3V ~ 5.5V Current - Timekeeping (Max): 2µA @ 3V Mounting Type: Surface Mount Package / Case: 8-SMD Module Supplier Device Package: 8-SMT Part Status: Active

RoHS/RoHS II Compliant

  • Series: AB-RTCMK
  • Type: Clock/Calendar
  • Operating Temperature: -40°C ~ 85°C
  • Features: Alarm, Leap Year, Square Wave Output, TCXO/Crystal
  • Time Format: HH:MM:SS (12/24 hr)
  • Date Format: YY-MM-DD
  • Interface: I²C, 2-Wire Serial
  • Voltage - Supply: 1.3V ~ 5.5V
  • Current - Timekeeping (Max): 2µA @ 3V
  • Mounting Type: Surface Mount
  • Package / Case: 8-SMD Module
  • Supplier Device Package: 8-SMT
  • Part Status: Active
Supplier's Site
Clock/Timing - Real Time Clocks - AB-RTCMK-32.768KHZ-T - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
AB-RTCMK-32.768KHZ-T
Clock/Timing - Real Time Clocks AB-RTCMK-32.768KHZ-T
IC RTC CLK/CALENDAR I2C 8-SMT

IC RTC CLK/CALENDAR I2C 8-SMT

Supplier's Site Datasheet
Real Time Clock, I2C, -40 To 85Deg C Rohs Compliant Abracon - 73AJ0507 - Newark, An Avnet Company
Chicago, IL, United States
Real Time Clock, I2C, -40 To 85Deg C Rohs Compliant Abracon
73AJ0507
Real Time Clock, I2C, -40 To 85Deg C Rohs Compliant Abracon 73AJ0507
REAL TIME CLOCK, I2C, -40 TO 85DEG C ROHS COMPLIANT: YES

REAL TIME CLOCK, I2C, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Real Time Clocks - AB-RTCMK-32.768KHZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
AB-RTCMK-32.768KHZ-T
Real Time Clocks AB-RTCMK-32.768KHZ-T
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SMD Module

Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SMD Module

Buy Now Datasheet

Technical Specifications

  Abracon, LLC Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number AB-RTCMK-32.768KHZ-T AB-RTCMK-32.768KHZ-T 73AJ0507 AB-RTCMK-32.768KHZ-T
Product Name AB-RTCMK Clock/Calendar Clock/Timing - Real Time Clocks Real Time Clock, I2C, -40 To 85Deg C Rohs Compliant Abracon Real Time Clocks
Device Type Real Time Clock Real Time Clock Real Time Clock Real Time Clock
Bus Interface I2C I2C; I²C, 2-Wire Serial
Package Type Surface Mount; 8-SMD Module Surface Mount; 8-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A1RAGMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
Clock and Timing IC - 690-RV-8564-C3-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details