Abracon, LLC AB MHz Crystal AB-8.192MHZ-B2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 8.192 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 35 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 8.192 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 35 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AB MHz Crystal - AB-8.192MHZ-B2 - Abracon, LLC
Spicewood, TX, United States
AB MHz Crystal
AB-8.192MHZ-B2
AB MHz Crystal AB-8.192MHZ-B2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 8.192 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 35 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AB
  • Type: MHz Crystal
  • Length: 11.5 mm
  • Width: 5 mm
  • Height: 13.46 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 8.192 MHz
  • Frequency Stability: ± 100 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 35 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals, Oscillators, Resonators - Crystals - 1045857-AB-8.192MHZ-B2 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1045857-AB-8.192MHZ-B2
Crystals, Oscillators, Resonators - Crystals 1045857-AB-8.192MHZ-B2
Win Source Part Number: 1045857-AB-8.192MHZ- B2 Category: Crystals, Oscillators, Resonators>Crystals Series: AB Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.530" (13.46mm) Standard Package: 1,000 Frequency: 8.192 MHz ESR (Equivalent Series Resistance): 35 Ohms Frequency Stability: ±100ppm Frequency Tolerance: ±20ppm Load Capacitance: 18pF Operating Mode: Fundamental Mounting Type: Through Hole Package / Case: HC-49/U Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.453" L x 0.197" W (11.50mm x 5.00mm) Alternative Parts (Cross-Reference): AB-8.000MHZ-B2; AB-7.3728MHZ-B2; ABL-8.192MHZ-B2; ECS-80-18-5PX-JEM-TR ; ECS-80-18-30-JGN-TR; ECS-80-18-30B-JEM-TR ; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Abracon LLC Other Names: ,535-9029,300-9029,3 00-9029-ND,535-9029- ND,535-AB-8.192MHZ-B 2TR

Win Source Part Number: 1045857-AB-8.192MHZ-B2
Category: Crystals, Oscillators, Resonators>Crystals
Series: AB
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.530" (13.46mm)
Standard Package: 1,000
Frequency: 8.192 MHz
ESR (Equivalent Series Resistance): 35 Ohms
Frequency Stability: ±100ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Mounting Type: Through Hole
Package / Case: HC-49/U
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.453" L x 0.197" W (11.50mm x 5.00mm)
Alternative Parts (Cross-Reference): AB-8.000MHZ-B2; AB-7.3728MHZ-B2; ABL-8.192MHZ-B2; ECS-80-18-5PX-JEM-TR; ECS-80-18-30-JGN-TR; ECS-80-18-30B-JEM-TR;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: Abracon LLC
Other Names: ,535-9029,300-9029,300-9029-ND,535-9029-ND,535-AB-8.192MHZ-B2TR

Buy Now Datasheet
Crystals - 535-AB-8.192MHZ-B2TR-ND - DigiKey
Thief River Falls, MN, United States
8.192MHz ±20ppm Crystal 18pF 35 Ohms HC-49/U

8.192MHz ±20ppm Crystal 18pF 35 Ohms HC-49/U

Buy Now Datasheet
Crystal 8.192Mhz 18Pf Through Hole; Crystal Case Abracon - 13J1599 - Newark, An Avnet Company
Chicago, IL, United States
Crystal 8.192Mhz 18Pf Through Hole; Crystal Case Abracon
13J1599
Crystal 8.192Mhz 18Pf Through Hole; Crystal Case Abracon 13J1599
CRYSTAL 8.192MHZ 18PF THROUGH HOLE; Crystal Case:HC49; Load Capacitance:18pF; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; Crystal Mounting Type:Through Hole; Crystal Terminals:Radial Leaded; ESR:35ohm RoHS Compliant: Yes

CRYSTAL 8.192MHZ 18PF THROUGH HOLE; Crystal Case:HC49; Load Capacitance:18pF; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; Crystal Mounting Type:Through Hole; Crystal Terminals:Radial Leaded; ESR:35ohm RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 8.1920MHZ 18PF TH

CRYSTAL 8.1920MHZ 18PF TH

Supplier's Site

Technical Specifications

  Abracon, LLC Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals Crystals Crystals
Product Number AB-8.192MHZ-B2 1045857-AB-8.192MHZ-B2 535-AB-8.192MHZ-B2TR-ND 13J1599 AB-8.192MHZ-B2
Product Name AB MHz Crystal Crystals, Oscillators, Resonators - Crystals Crystals Crystal 8.192Mhz 18Pf Through Hole; Crystal Case Abracon Crystals
Package / Form Factor Through Hole HC-49/U Through Hole; HC-49/U Through Hole
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 8.19 MHz 8.19 MHz 8.19 MHz
Frequency Stability 100 ppm 100 ppm 100 ppm
Load Capacitance 18 pF 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 336-6134-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 7675232P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details