Abracon, LLC AB MHz Crystal AB-5.000MHZ-B2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 5 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 5 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AB MHz Crystal - AB-5.000MHZ-B2 - Abracon, LLC
Spicewood, TX, United States
AB MHz Crystal
AB-5.000MHZ-B2
AB MHz Crystal AB-5.000MHZ-B2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 5 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 50 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AB
  • Type: MHz Crystal
  • Length: 11.5 mm
  • Width: 5 mm
  • Height: 13.46 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 5 MHz
  • Frequency Stability: ± 100 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 50 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-AB-5.000MHZ-B2TR-ND - DigiKey
Thief River Falls, MN, United States
5MHz ±20ppm Crystal 18pF 50 Ohms HC-49/U

5MHz ±20ppm Crystal 18pF 50 Ohms HC-49/U

Buy Now Datasheet
Crystal, 5Mhz, 18Pf, Hc-49U; Frequency Nom Abracon - 13J1594 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 5Mhz, 18Pf, Hc-49U; Frequency Nom Abracon
13J1594
Crystal, 5Mhz, 18Pf, Hc-49U; Frequency Nom Abracon 13J1594
CRYSTAL, 5MHZ, 18PF, HC-49U; Frequency Nom:5MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:100ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:AB Series; Crystal Type:Microprocessor RoHS Compliant: Yes

CRYSTAL, 5MHZ, 18PF, HC-49U; Frequency Nom:5MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:100ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:AB Series; Crystal Type:Microprocessor RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 5.0000MHZ 18PF TH

CRYSTAL 5.0000MHZ 18PF TH

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number AB-5.000MHZ-B2 535-AB-5.000MHZ-B2TR-ND 13J1594 AB-5.000MHZ-B2
Product Name AB MHz Crystal Crystals Crystal, 5Mhz, 18Pf, Hc-49U; Frequency Nom Abracon Crystals
Package / Form Factor Through Hole Through Hole; HC-49/U Through Hole
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency 5 MHz 5 MHz 5 MHz
Frequency Stability 100 ppm 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C5S - C5S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Surface Mount Crystals - ECS-120-7-33B2-CTN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers