Abracon, LLC AB MHz Crystal AB-48.000MHZ-B2

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 48 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 25 Ω Operating Mode: 3rd Overtone Mounting Type: Through Hole Part Status: Active
Request a Quote
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 48 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 25 Ω Operating Mode: 3rd Overtone Mounting Type: Through Hole Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AB-48.000MHZ-B2 is a MHz crystal from Abracon, LLC, designed for applications requiring precise frequency control. It operates at a frequency of 48 MHz with a frequency tolerance of ±20 ppm and frequency stability of ±100 ppm over the operating temperature range of -20°C to +70°C. The crystal features a load capacitance of 18 pF and an equivalent series resistance (ESR) of 25 Ω. It is suitable for use in various electronic devices, including CPUs, memory, and data communication equipment. The product is not moisture sensitive, classified as MSL 1, and is compliant with RoHS standards. The crystal is available in a through-hole mounting type and has dimensions of 11.5 mm in length, 5 mm in width, and 13.46 mm in height.

Datasheet Summary
Powered by GS/AI

The AB-48.000MHZ-B2 is a MHz crystal from Abracon, LLC, designed for applications requiring precise frequency control. It operates at a frequency of 48 MHz with a frequency tolerance of ±20 ppm and frequency stability of ±100 ppm over the operating temperature range of -20°C to +70°C. The crystal features a load capacitance of 18 pF and an equivalent series resistance (ESR) of 25 Ω. It is suitable for use in various electronic devices, including CPUs, memory, and data communication equipment. The product is not moisture sensitive, classified as MSL 1, and is compliant with RoHS standards. The crystal is available in a through-hole mounting type and has dimensions of 11.5 mm in length, 5 mm in width, and 13.46 mm in height.

Suppliers

Company
Product
Description
Supplier Links
AB MHz Crystal - AB-48.000MHZ-B2 - Abracon, LLC
Spicewood, TX, United States
AB MHz Crystal
AB-48.000MHZ-B2
AB MHz Crystal AB-48.000MHZ-B2
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 48 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 25 Ω Operating Mode: 3rd Overtone Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AB
  • Type: MHz Crystal
  • Length: 11.5 mm
  • Width: 5 mm
  • Height: 13.46 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 48 MHz
  • Frequency Stability: ± 100 ppm
  • Frequency Tolerance: ± 20 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 25 Ω
  • Operating Mode: 3rd Overtone
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals - 535-AB-48.000MHZ-B2TR-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±20ppm Crystal 18pF 25 Ohms HC-49/U

48MHz ±20ppm Crystal 18pF 25 Ohms HC-49/U

Buy Now Datasheet
CRYSTAL 48.0000MHZ 18PF TH

CRYSTAL 48.0000MHZ 18PF TH

Supplier's Site
Crystal, 48Mhz, 18Pf, Hc-49U; Frequency Nom Abracon - 13J1593 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 48Mhz, 18Pf, Hc-49U; Frequency Nom Abracon
13J1593
Crystal, 48Mhz, 18Pf, Hc-49U; Frequency Nom Abracon 13J1593
CRYSTAL, 48MHZ, 18PF, HC-49U; Frequency Nom:48MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:100ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:AB Series; ESR:25ohm; Frequency:48MHzRoHS Compliant: Yes

CRYSTAL, 48MHZ, 18PF, HC-49U; Frequency Nom:48MHz; Crystal Case:Through Hole, 11.5mm x 5mm; Frequency Stability + / -:100ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:AB Series; ESR:25ohm; Frequency:48MHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number AB-48.000MHZ-B2 535-AB-48.000MHZ-B2TR-ND AB-48.000MHZ-B2 13J1593
Product Name AB MHz Crystal Crystals Crystals Crystal, 48Mhz, 18Pf, Hc-49U; Frequency Nom Abracon
Package / Form Factor Through Hole Through Hole; HC-49/U Through Hole
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 48 MHz 48 MHz 48 MHz
Frequency Stability 100 ppm 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8150295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Surface Mount Crystals - ECS-122.8-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
4 Pin Crystal C6S - C6S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystal Resonators with Built-in Thermistor - THR-1612 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 1.6 x 1.2mm
Features / Standards RoHS; Lead-Free
Frequency 26 to 76.8 MHz
View Details